EN
  • EN
  • DE

DS13D12S

Part No DS13D12S
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056046-DS13D12S
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS13D12S CAD Model

Description

The DS13D12S from Maxim Integrated is a state-of-the-art Real-Time Clock (RTC) module that provides a comprehensive timekeeping solution for a wide array of applications. Its design is optimized for high accuracy and low power consumption, making it ideal for portable devices, industrial systems, and IoT applications where precise time tracking is crucial.

Key Features

  • High Accuracy: The DS13D12S maintains excellent timekeeping accuracy, minimizing time drift over a range of operating temperatures.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power draw, thereby extending the battery life of portable and wearable devices.
  • Backup Battery Input: The module includes a backup battery input that ensures continuous timekeeping in the event of a primary power failure.
  • Automatic Leap Year Compensation: The device automatically adjusts for leap years, ensuring the date and time remain accurate without the need for manual corrections.
  • Programmable Alarm Function: Users can set alarms that can trigger external devices or systems, providing versatility in application use.
  • I2C Interface: The inclusion of an I2C interface allows for easy integration into existing designs and communication with microcontrollers and processors.

Applications

The versatility of the DS13D12S makes it suitable for a diverse range of applications, including but not limited to:

  • Portable Electronics
  • Industrial Control Systems
  • Networking Equipment
  • Utility Meters
  • Health and Fitness Trackers
  • Smart Home Devices

Technical Specifications

The DS13D12S operates over a wide voltage range and features a compact package that can be easily integrated into space-constrained designs. Its robust construction ensures reliable operation even in harsh environments.

Conclusion

Maxim Integrated's DS13D12S RTC module is an excellent choice for designers looking to incorporate precise timekeeping functionality with minimal power draw. Its rich feature set and ease of integration make it an indispensable component for modern electronic systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess