EN
  • EN
  • DE

DM54S472J

Part No DM54S472J
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019864-DM54S472J
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54S472J CAD Model

Description

The DM54S472J is a J-K master-slave flip-flop manufactured by Rochester Electronics. This device belongs to the 54S series of Schottky TTL (Transistor-Transistor Logic) integrated circuits, known for their high-speed operation. The DM54S472J is a dual flip-flop, meaning it contains two independent J-K flip-flops within a single package.

Applications:

  • Shift Registers: Used as building blocks in high-speed shift registers.
  • Counters: Implemented in synchronous and asynchronous counters.
  • Frequency Dividers: Employed in frequency divider circuits.
  • Control Registers: Used in control circuits for temporary data storage.
  • Memory Systems: Integrated into memory address decoding and data storage circuits.

Features:

  • Dual J-K Flip-Flops: Contains two independent J-K flip-flops in one package.
  • Master-Slave Configuration: Provides improved noise immunity and eliminates race-around problems.
  • Schottky TTL Technology: Offers high-speed operation with typical propagation delays of a few nanoseconds.
  • Separate Clock, Clear, and Preset Inputs: Allows for flexible control of each flip-flop.
  • Positive Edge Triggered: Triggered on the positive-going transition of the clock signal.
  • TTL Compatible: Directly compatible with other TTL devices.

Benefits:

  • High-Speed Operation: Enables fast data processing and control functions.
  • Improved Noise Immunity: Master-slave configuration reduces susceptibility to noise.
  • Versatile Functionality: J-K flip-flops can be configured for a variety of applications.
  • Reduced Component Count: Dual flip-flops in a single package saves board space and reduces cost.
  • Easy to Interface: TTL compatibility simplifies integration with other digital components.

The DM54S472J comes in a ceramic dual in-line package (DIP) suitable for through-hole mounting. It requires a 5V power supply and typically operates over the military temperature range of -55°C to +125°C. Its high-speed characteristics and versatile functionality make it ideal for demanding digital applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess