EN
  • EN
  • DE

DM54LS15J/883

Part No DM54LS15J/883
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055643-DM54LS15J/883
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54LS15J/883 CAD Model

Description

The DM54LS15J/883 is a Triple 3-Input AND Gate manufactured by Rochester Electronics. This integrated circuit is part of the 54LS series, known for its low-power Schottky TTL technology and military-grade specifications. Rochester Electronics specializes in providing continued support for discontinued or hard-to-find components, ensuring availability for long-lifecycle applications.

Applications:

  • Military and Aerospace Systems: Used in critical control and processing units where high reliability, low power consumption, and extended temperature ranges are essential.
  • Industrial Control Systems: Implemented in logic circuits for automation, monitoring, and safety systems.
  • Instrumentation: Employed in test equipment and measurement devices for signal processing and control.
  • Legacy System Maintenance: Provides a replacement component for older systems requiring continued operation.
  • Custom Logic Circuits: Used as a fundamental building block for creating custom digital logic functions.

Features:

  • Triple 3-Input AND Gate: Contains three independent AND gates, each with three inputs and one output.
  • Low-Power Schottky TTL (LS): Offers reduced power consumption compared to standard TTL devices.
  • Military Temperature Range: Operates reliably over a wide temperature range, typically -55°C to +125°C.
  • High Noise Immunity: Provides stable operation in noisy environments.
  • Standard TTL Logic: Compatible with other TTL (Transistor-Transistor Logic) devices.
  • Hermetic Package: Encased in a hermetically sealed package for enhanced protection against environmental factors.
  • Rochester Electronics Support: Ensures continued availability and support for this discontinued component.

Benefits:

  • Low Power Consumption: Reduces power requirements, enabling energy-efficient designs.
  • High Reliability: Designed for demanding applications requiring long-term stability and performance.
  • Extended Temperature Range: Operates reliably in extreme temperature conditions.
  • Guaranteed Availability: Rochester Electronics ensures a continued supply of this component.
  • Easy Integration: Compatible with standard TTL logic families, simplifying circuit design.

Additional Details: The DM54LS15J/883 is typically supplied in a ceramic DIP (Dual In-line Package). It operates from a standard 5V power supply. Datasheets provide detailed electrical characteristics, including input and output voltage levels, propagation delays, and power consumption. The /883 designation indicates compliance with military standards for quality and reliability.

You May Also Be Interested in

Holystone
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess