EN
  • EN
  • DE

DM5407J/883C

Part No DM5407J/883C
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055629-DM5407J/883C
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM5407J/883C CAD Model

Description

The DM5407J/883C is a high-reliability, military-grade integrated circuit manufactured by Rochester Electronics. This device is a Hex Inverter with Open-Collector Outputs, designed for use in demanding applications where performance and reliability are critical. As a part of the 54/74 series logic family, it provides a fundamental logic function and is commonly used in digital systems for signal inversion and buffering.

Applications

  • Military and aerospace systems
  • High-reliability industrial control equipment
  • Data processing systems
  • Telecommunications infrastructure
  • Avionics

Features

  • Hex Inverter: Contains six independent inverter gates in a single package.
  • Open-Collector Outputs: Allows for wired-OR logic configurations and flexible voltage level translation.
  • Military Temperature Range: Operates reliably over a wide temperature range, typically -55°C to +125°C.
  • High Noise Immunity: Provides stable operation in noisy environments.
  • Standard TTL Logic Levels: Compatible with other TTL (Transistor-Transistor Logic) devices.
  • Hermetic Package: Encased in a hermetically sealed package for enhanced reliability and environmental protection.

Benefits

  • High Reliability: Suitable for critical applications due to its robust design and manufacturing process.
  • Versatility: Open-collector outputs allow for flexible circuit design and voltage level adaptation.
  • Wide Operating Temperature Range: Ensures consistent performance in extreme temperature conditions.
  • Noise Immunity: Reduces the likelihood of false triggering due to noise, improving system stability.
  • Long-Term Availability: Rochester Electronics provides continued availability, mitigating obsolescence concerns.

Additional Details

The DM5407J/883C is typically supplied in a ceramic Dual-In-Line Package (DIP). The open-collector outputs require external pull-up resistors to define the high-level output voltage. The supply voltage is typically 5V DC. It conforms to stringent military standards ensuring performance and reliability. The open-collector outputs enable the implementation of wired-OR logic, which is beneficial in applications such as bus interfaces and multiplexing. The hermetic package protects the device from moisture and other environmental factors, ensuring long-term reliability. This device offers a reliable and versatile solution for digital logic applications requiring high-performance and dependability.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess