EN
  • EN
  • DE

DG200AK/883B

Part No DG200AK/883B
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Description CMOS Dual/Quad SPST Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209693-DG200AK/883B
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG200AK/883B CAD Model

Description

The DG200AK/883B is a quad single-pole, single-throw (SPST) analog switch manufactured by Rochester Electronics. As a replacement market part, it is designed to be a form, fit, and functional replacement for legacy designs. This switch is fabricated using CMOS technology, offering low power consumption and high switching speed. The /883B designation indicates that it meets military-grade specifications, ensuring high reliability and performance in demanding environments.

Applications

  • Analog Signal Routing: Used to switch analog signals in data acquisition systems, audio and video equipment, and instrumentation.
  • Multiplexing: Employed in multiplexers and demultiplexers to select one of several input signals for processing.
  • Sample-and-Hold Circuits: Applied in sample-and-hold circuits to capture and store analog voltage levels.
  • Automatic Test Equipment (ATE): Utilized in ATE systems for signal switching and routing during testing.
  • Military and Aerospace Systems: Used in military and aerospace applications requiring high reliability and performance.

Features

  • Quad SPST Configuration: Provides four independent SPST switches in a single package.
  • CMOS Technology: Offers low power consumption and high switching speed.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Fast Switching Speed: Enables high-speed signal switching.
  • Wide Operating Voltage Range: Compatible with a wide range of supply voltages.
  • Military-Grade Specifications: Meets military-grade specifications for high reliability and performance.

Benefits

  • Efficient Signal Routing: Provides efficient and reliable signal routing, improving system performance.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • High Reliability: Military-grade specifications ensure reliable operation in harsh environments.
  • Versatile Applications: Suitable for a wide range of analog signal switching applications.
  • Drop-in Replacement: Serves as a direct replacement for legacy DG200 devices, simplifying system upgrades.

Additional Details

The DG200AK/883B switch is available in a hermetically sealed package, providing excellent protection against environmental factors. The switch is controlled by digital inputs, allowing for easy integration with microprocessors and other digital circuits. The switch's low on-resistance and fast switching speed make it suitable for high-performance applications.

Technical Specifications (typical):

  • Supply Voltage: ±4.5V to ±18V
  • On-Resistance: 75 Ohms
  • Switching Time: 150 ns
  • Operating Temperature Range: -55°C to +125°C
  • Package: CDIP-14

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
TE Connectivity
Need more? Email Us
AVX Corporation
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Chilisin
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess