EN
  • EN
  • DE

CY7C199-45PC

Part No CY7C199-45PC
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Description 32K X 8 Standard SRAM 45 Ns PDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1193101-CY7C199-45PC
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C199-45PC CAD Model

Description

The CY7C199-45PC is a high-performance CMOS static RAM organized as 32,768 words by 8 bits. It is manufactured by Rochester Electronics, ensuring continued availability of this legacy part. This SRAM device is designed for memory applications requiring fast access times and low power consumption.

Applications

  • Cache memory in microprocessors
  • Buffer memory in data acquisition systems
  • High-speed data storage in networking equipment
  • Image processing systems
  • Digital signal processing (DSP) applications

Features

  • High-speed access time: 45 ns
  • Low power consumption
  • CMOS for optimum speed/power
  • Automatic power-down when deselected
  • TTL-compatible inputs and outputs
  • Available in a plastic DIP package
  • Equal access and cycle times

Benefits

  • Fast data retrieval enhances system performance.
  • Low power consumption extends battery life in portable applications.
  • Simple memory expansion is facilitated by its standard interface.
  • High reliability ensures long-term system stability.
  • TTL compatibility simplifies integration with existing systems.

Additional Details

The CY7C199-45PC operates from a single 5V power supply. Its fully static operation requires no clock or refreshing cycles. The device features an automatic power-down feature that significantly reduces power consumption when the chip is deselected. All inputs and outputs are TTL-compatible. The device is available in a 28-pin plastic DIP package. Operating temperature ranges from 0°C to +70°C.

This SRAM is particularly suited for applications where speed and power are critical. Its fast access time makes it ideal for cache memory and other high-performance applications, while its low power consumption makes it suitable for portable and battery-powered systems.

You May Also Be Interested in

Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess