EN
  • EN
  • DE

CY7C194-45DMB

Part No CY7C194-45DMB
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Description 64K X 4 Standard SRAM 45 Ns CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054303-CY7C194-45DMB
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C194-45DMB CAD Model

Description

The CY7C194-45DMB is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor and supplied by Rochester Electronics. This SRAM is designed for applications requiring relatively fast access times, low power consumption and operates across a wide temperature range. It's often used in military and aerospace applications due to its extended temperature capabilities.

Applications:

  • Aerospace Applications: Used in avionics and satellite systems where wide temperature ranges are experienced.
  • Military Applications: Integrated into military equipment and systems requiring reliable memory storage under harsh conditions.
  • Industrial Control Systems: Provides memory for real-time control and data logging applications operating in extreme environments.
  • Data Acquisition Systems: Used in applications where data needs to be stored quickly and reliably, even at temperature extremes.
  • Embedded Systems: Acts as fast memory in a variety of embedded control systems.

Features:

  • Fast Access Time: Offers a fast access time of 45ns.
  • Low Power Consumption: Consumes minimal power.
  • TTL-Compatible Inputs and Outputs: Simplifies interfacing with other digital components.
  • Wide Temperature Range: Operates reliably over a wide temperature range, typically -55°C to +125°C.
  • High Reliability: Designed for reliable operation in harsh environments.

Benefits:

  • Reliable Operation in Extreme Conditions: Wide temperature range ensures consistent performance in harsh environments.
  • Low Power Consumption: Reduces energy usage in battery-powered devices or systems with strict power constraints.
  • Easy Integration: TTL-compatible I/O simplifies the integration process with other digital components.
  • Improved System Performance: Fast access time contributes to enhanced overall system performance.
  • Long-Term Availability: Provided by Rochester Electronics, ensuring long-term support for legacy systems.

Technical Specifications:

The CY7C194-45DMB features an access time of 45ns. It typically operates at a voltage of 5V. It's organized as 16K x 4 bits. It is packaged as DIP. Key parameters include operating current, standby current, and data retention voltage. The operating temperature range is generally between -55°C to +125°C. Refer to the official datasheet for detailed specifications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Molex, LLC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.1782
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess