EN
  • EN
  • DE

CY7C1021V33L-10ZC

Part No CY7C1021V33L-10ZC
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Description 64K X 16 Standard SRAM 10 Ns PDSO44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203376-CY7C1021V33L-10ZC
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1021V33L-10ZC CAD Model

Description

The CY7C1021V33L-10ZC is a high-performance CMOS Static RAM (SRAM) device manufactured by Rochester Electronics. This SRAM is designed for applications requiring fast access times and low power consumption. It offers a reliable and efficient memory solution for various embedded systems.

Applications

  • Embedded Systems: Used as a primary or secondary memory in embedded systems.
  • Networking Equipment: Employs for packet buffering and high-speed data storage.
  • Industrial Control Systems: Provides memory for real-time data logging and control.
  • Medical Devices: Utilized in medical equipment for storing patient data and program code.
  • Aerospace Applications: Found in aerospace systems requiring reliable memory solutions.

Features

  • High-Speed Access Time: 10 ns access time ensures fast data retrieval.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered devices.
  • Wide Operating Voltage: 3.3V operating voltage.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power dissipation.
  • Available in ZC Package: Offered in a ZC package for surface mount assembly.
  • Data Retention: Retains data even when power is turned off.

Benefits

  • Fast Data Access: Enables quick data retrieval, improving system performance.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Reliable Performance: CMOS technology ensures stable and dependable operation.
  • Easy Integration: Surface mount package simplifies the assembly process.
  • Non-Volatile Memory: Retains data when power is removed, preventing data loss.

Technical Specifications

The CY7C1021V33L-10ZC features a 10 ns access time, operates at 3.3V, and uses CMOS technology for low power consumption and high performance. It is available in a ZC package designed for surface mount assembly. This SRAM offers reliable data retention and is suitable for a wide range of applications requiring fast access times and low power usage.

You May Also Be Interested in

Chilisin
Lowest to $0.0021
ACX
Lowest to $0.1640
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Chilisin
Need more? Email Us
TDK Corporation
Lowest to $0.0244
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Chilisin
new, original packaged
Lowest to $0.0018

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess