EN
  • EN
  • DE

CA3160S3

Part No CA3160S3
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051005-CA3160S3
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3160S3 CAD Model

Description

The CA3160S3 is a BiMOS operational amplifier (op-amp) manufactured by Rochester Electronics. This op-amp combines the advantages of both bipolar and CMOS technologies, offering high input impedance, low input bias current, and wide bandwidth. It is suitable for various analog signal processing applications, including instrumentation amplifiers, active filters, and voltage followers.

Applications:

  • Instrumentation Amplifiers: Used in instrumentation amplifiers for amplifying small signals with high accuracy.
  • Active Filters: Implemented in active filter circuits for signal conditioning.
  • Voltage Followers: Utilized as voltage followers to provide high input impedance and low output impedance.
  • Comparators: Employed as comparators for voltage level detection.
  • Oscillators: Used in oscillator circuits for generating periodic signals.

Features:

  • BiMOS Technology: Combines bipolar and CMOS technologies for high performance.
  • High Input Impedance: Offers high input impedance, minimizing loading effects.
  • Low Input Bias Current: Provides low input bias current for accurate signal amplification.
  • Wide Bandwidth: Enables high-frequency operation.
  • Low Input Offset Voltage: Minimizes output errors due to input offset voltage.

Benefits:

  • Accurate Signal Amplification: High input impedance and low input bias current ensure accurate signal amplification.
  • High-Frequency Performance: Wide bandwidth allows for high-frequency operation.
  • Minimal Output Errors: Low input offset voltage minimizes output errors.
  • Versatile Applications: Suitable for a wide range of analog signal processing applications.
  • Reliable Performance: Designed for reliable performance in demanding applications.

Additional Details:

The CA3160S3 is characterized by its high input impedance, typically in the teraohm range, and its low input bias current, typically in the picoampere range. It operates with a specified supply voltage range and provides a certain output voltage swing. The op-amp's common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are also important performance parameters. Detailed specifications, including input impedance, input bias current, bandwidth, and supply voltage range, can be found in the product datasheet provided by Rochester Electronics.

The CA3160S3's BiMOS technology makes it a versatile choice for precision analog signal processing applications requiring high input impedance and low input bias current.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.1433
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess