EN
  • EN
  • DE

CA0258M

Part No CA0258M
Manufacturer Rochester Electronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OPERATIONAL AMPLIFIER FOR INDUST
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier Circuit - 8-SOIC
Manufacturer Harris Corporation
Package Bulk
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865707-CA0258M
Ultra Librarian 3D Model Ultra Librarian CA0258M CAD Model

Description

The CA0258M is a dual operational amplifier (op-amp) originally manufactured by RCA, now offered by Rochester Electronics as a continuing source solution. This device is a general-purpose op-amp designed for a wide variety of analog signal processing applications. Rochester Electronics remanufactures or distributes these components, ensuring continued availability of legacy parts.

Applications

  • Audio Amplifiers: Used in preamplifiers and audio signal processing circuits.
  • Instrumentation Amplifiers: Employed in instrumentation circuits for signal conditioning.
  • Active Filters: Implemented in active filter designs for signal shaping.
  • Voltage Followers: Utilized as voltage followers for buffering signals.
  • Signal Conditioning: Used to amplify and condition signals in data acquisition systems.

Features

  • Dual Op-Amp: Contains two independent operational amplifiers in a single package.
  • General Purpose: Suitable for a wide range of analog signal processing tasks.
  • High Input Impedance: Provides minimal loading on signal sources.
  • Low Input Bias Current: Minimizes DC offset errors.
  • Wide Supply Voltage Range: Operates from a variety of supply voltages.
  • Available in DIP Package: Dual-In-Line Package for through-hole mounting.

Benefits

  • Versatile: Suitable for a wide range of applications.
  • Cost-Effective: Dual op-amp provides two amplifiers in one package.
  • Easy to Use: Simple to implement in circuit designs.
  • Reliable: Proven design with a long history of use.
  • Continuous Availability: Rochester Electronics ensures continued supply.
  • Legacy Support: Allows for the maintenance and repair of older equipment.

Additional Details

The CA0258M is typically available in an 8-pin DIP (Dual In-line Package). Key specifications include the open-loop voltage gain, input offset voltage, input bias current, slew rate, and bandwidth. The operating temperature range is also a critical parameter. Because Rochester Electronics is the current supplier, their datasheet should be consulted for the most accurate and up-to-date specifications. This op-amp is a good choice for applications where a reliable, general-purpose amplifier is needed, and where continued availability is a concern. It is often used in legacy equipment where a replacement for the original RCA part is required.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess