EN
  • EN
  • DE

AMPAL20L10-20PC

Part No AMPAL20L10-20PC
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044974-AMPAL20L10-20PC
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMPAL20L10-20PC CAD Model

Description

The AMPAL20L10-20PC, manufactured by Rochester Electronics, is a Programmable Array Logic (PAL) device. This device is a crucial component in digital logic circuits, offering a versatile solution for implementing custom logic functions. As a re-manufactured device from Rochester Electronics, it's guaranteed to meet or exceed the original manufacturer's specifications.

Applications

  • Address Decoding: Used to select specific memory locations or peripherals within a system.
  • Combinatorial Logic: Implements complex Boolean functions for control and data processing.
  • State Machines: Designed to control the sequence of operations in digital systems.
  • Peripheral Controllers: Manages the interface between a microprocessor and peripheral devices.
  • Data Encryption/Decryption: Can be configured to perform basic encryption or decryption algorithms.

Features

  • Programmable Logic: Allows users to define custom logic functions through programming.
  • High Speed: Operates with a propagation delay of 20ns, enabling quick logic decisions.
  • Low Power Consumption: Consumes minimal power, making it suitable for energy-sensitive applications.
  • TTL Compatible: Interoperates seamlessly with standard TTL logic devices.
  • 20-Pin Package: Compact design allows for easy integration into various circuit boards.

Benefits

  • Flexibility: Enables the implementation of custom logic functions tailored to specific application requirements.
  • Time Savings: Reduces design time by eliminating the need for discrete logic components.
  • Cost-Effectiveness: Offers a cost-effective solution compared to custom ASICs for low to medium volume production.
  • Simplified Design: Simplifies circuit board design by reducing component count.
  • Reliability: Rochester Electronics ensures high reliability through rigorous testing and quality control processes.

Additional Details

The AMPAL20L10-20PC consists of an AND array that feeds into a fixed OR array with inverting outputs. It has 10 outputs, each capable of implementing a complex logic function. The device is programmed using a standard PAL programmer, and the fuse map is defined by the desired logic function. Its 20ns propagation delay ensures that it can operate in high-speed digital circuits without introducing significant delays. It is typically supplied in a 20-pin DIP (Dual In-line Package).

Being sourced from Rochester Electronics, this part ensures continued availability and avoids obsolescence issues often encountered with older electronic components. It provides designers with a reliable, pin-compatible alternative to original devices that may no longer be in production, making it ideal for legacy system maintenance and repair as well as for new designs seeking proven technology.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess