EN
  • EN
  • DE

AM9511A-1DMB

Part No AM9511A-1DMB
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1188746-AM9511A-1DMB
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM9511A-1DMB CAD Model

Description

The AM9511A-1DMB, manufactured by Rochester Electronics, is a monolithic arithmetic processing unit (APU) designed to perform high-speed floating-point and fixed-point arithmetic operations. As a re-manufactured part, Rochester Electronics ensures that this component meets original manufacturer specifications, providing a reliable solution for legacy systems and applications requiring specific arithmetic capabilities.

Applications:

  • Scientific Computing: Used in applications requiring complex mathematical calculations.
  • Industrial Control Systems: Integrated into systems requiring precise arithmetic processing for automation and control.
  • Signal Processing: Employed in signal processing equipment for real-time data analysis and manipulation.
  • Aerospace Applications: Utilized in avionics and aerospace systems where reliable and accurate arithmetic processing is essential.
  • Legacy Systems Maintenance: Serves as a replacement part for older systems that rely on this specific APU for operation.

Features:

  • Floating-Point Arithmetic: Capable of performing floating-point addition, subtraction, multiplication, and division.
  • Fixed-Point Arithmetic: Supports fixed-point arithmetic operations.
  • High-Speed Processing: Designed for fast execution of arithmetic instructions.
  • Parallel Processing: Supports parallel processing to improve computational efficiency.
  • Re-manufactured by Rochester Electronics: Ensures adherence to original manufacturer specifications and quality standards.

Benefits:

  • Enhanced Computational Performance: Significantly improves the speed and efficiency of arithmetic operations.
  • Reliable Operation: Rochester Electronics’ re-manufacturing process ensures reliable performance and longevity.
  • Cost-Effective Solution: Provides a cost-effective alternative to designing new systems or using less efficient arithmetic methods.
  • Legacy System Support: Enables the continued operation of older systems that rely on this specific APU.
  • Guaranteed Quality: Rochester Electronics provides a warranty, ensuring the part meets quality standards.

Additional Details:

The AM9511A-1DMB typically operates with a clock frequency of up to 4 MHz and supports a variety of data formats. It is often used in conjunction with microprocessors to offload arithmetic tasks, freeing up the CPU for other operations. Rochester Electronics’ re-manufacturing process includes rigorous testing to ensure that each unit meets the original manufacturer’s specifications, providing a reliable replacement part. The component is often housed in a ceramic DIP (Dual In-line Package) for compatibility with older systems.

The AM9511A-1DMB is a crucial component for maintaining and upgrading legacy systems that require specialized arithmetic processing capabilities. Its re-manufacturing by Rochester Electronics ensures that these systems can continue to operate efficiently and reliably.

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
GE Critical Power
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess