EN
  • EN
  • DE

AM2903A/BXC

Part No AM2903A/BXC
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207895-AM2903A/BXC
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM2903A/BXC CAD Model

Description

The AM2903A/BXC is a 4-bit bipolar microprocessor slice manufactured by Rochester Electronics. This device is designed for use in high-performance, bit-slice architectures. It can be cascaded to create microprocessors of arbitrary word lengths. Its versatility and speed make it suitable for implementing complex control logic and arithmetic operations.

Applications

  • High-performance controllers
  • Digital signal processing (DSP)
  • Emulation systems
  • Custom computer architectures
  • Graphics processing

Features

  • 4-Bit Microprocessor Slice
  • Bipolar Technology
  • Cascadable for Variable Word Lengths
  • High-Speed Operation
  • Multiple Addressing Modes
  • Flexible Instruction Set
  • Three-State Outputs

Benefits

  • High processing speed for demanding applications
  • Customizable word length to match specific requirements
  • Versatile instruction set for efficient algorithm implementation
  • Easy integration into complex digital systems
  • Supports a wide range of addressing modes
  • Allows for the creation of custom microprocessor architectures

Additional Details

The AM2903A/BXC incorporates a variety of internal registers and arithmetic logic units (ALUs) to facilitate complex operations. Its flexible instruction set allows for efficient execution of arithmetic, logical, and control functions. The device supports multiple addressing modes, enhancing its versatility in different applications. It features three-state outputs, enabling it to interface seamlessly with other components in a multi-processor system. The bipolar technology used in the AM2903A/BXC provides high-speed operation but also results in higher power consumption compared to CMOS-based microprocessors. The device is typically housed in a 48-pin DIP (Dual In-line Package), facilitating its integration into PCB-based systems. The AM2903A/BXC requires a stable power supply and careful thermal management due to its power dissipation characteristics. Rochester Electronics manufactures this part to address ongoing needs for legacy systems.

You May Also Be Interested in

Amd
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Qualcomm
Lowest to $7.9791

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess