EN
  • EN
  • DE

AM27C010-300/BXA

Part No AM27C010-300/BXA
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044529-AM27C010-300/BXA
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27C010-300/BXA CAD Model

Description

The AM27C010-300/BXA is a 1 Mbit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Rochester Electronics. It is designed for storing firmware, program code, and static data in various embedded systems and electronic devices. The '300' signifies a 300ns access time.

Applications:

  • Embedded Systems: Storing firmware, boot code, and application code in microcontrollers, microprocessors, and embedded computers.
  • Industrial Control: Storing configuration parameters, control algorithms, and calibration data in industrial automation systems.
  • Telecommunications: Storing system software, network protocols, and configuration settings in communication equipment.
  • Consumer Electronics: Storing firmware, operating systems, and application code in electronic gadgets.
  • Automotive Electronics: Storing engine control parameters, diagnostic routines, and system software in automotive control units.

Features:

  • 128K x 8 Organization: Provides a storage capacity of 131,072 bytes, organized as 131,072 words of 8 bits each.
  • Fast Access Time: 300 nanosecond access time allows for quick data retrieval.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Electrically Programmable: Can be programmed electrically with appropriate programming equipment.
  • UV Erasable: Can be erased by exposure to ultraviolet light, allowing for reprogramming.
  • Three-State Outputs: Enables multiple devices to share a common bus.
  • TTL Compatible: Compatible with standard TTL logic levels for easy interfacing.
  • Single 5V Supply: Operates from a single 5-volt power supply.

Benefits:

  • Non-Volatile Storage: Retains stored data even when power is removed.
  • Easy Programming and Erasure: Can be easily programmed and erased with standard EPROM programmers and UV erasers.
  • Low Power Consumption: Consumes minimal power, suitable for battery-powered applications.
  • Fast Access Time: Provides rapid access to stored data, enhancing system performance.
  • High Reliability: Offers reliable data storage and retrieval over a wide range of operating conditions.
  • Industry Standard: Conforms to industry standards, ensuring compatibility and ease of integration.

Additional Details:

The AM27C010-300/BXA is generally packaged in a 32-pin ceramic DIP (Dual In-line Package) with a quartz window for UV erasure. The programming voltage and procedures vary depending on the specific programmer used. Consult the device datasheet for detailed programming and erasure specifications. As a CMOS device, it's susceptible to electrostatic discharge (ESD) damage and requires careful handling during programming and installation.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess