EN
  • EN
  • DE

AM27C010-200PC

Part No AM27C010-200PC
Manufacturer Rochester Electronics
Catalog Hard To Find
Description 1 Megabit ( 128 K x 8-Bit ) CMOS EPROM Speed options as fast as 45 ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rochester Electronics
Win Source Part Number 1143513-AM27C010-200PC
Manufacturer Homepage www.rocelec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C010-200PC CAD Model

Description

The AM27C010-200PC is a high-performance 1 Mbit (128K x 8) Electrically Programmable Read-Only Memory (EPROM) manufactured by Rochester Electronics. This device is designed for applications requiring non-volatile storage of data and program code.

Applications

  • Embedded systems for storing firmware
  • Microcontroller-based applications
  • Industrial control systems
  • Robotics
  • Telecommunications equipment
  • Medical devices

Features

  • High-speed access time: 200 ns
  • Single 5V power supply
  • Fully static operation
  • TTL compatible inputs and outputs
  • Three-state output
  • Available in a DIP package
  • Low power consumption
  • Programming voltage: 12.5V

Benefits

  • Provides reliable non-volatile memory storage
  • Fast access time enables quick retrieval of data
  • Simple interface simplifies integration into existing systems
  • Low power consumption extends battery life in portable applications
  • DIP package allows for easy prototyping and development
  • Wide operating temperature range ensures reliable operation in harsh environments

Additional Details

The AM27C010-200PC EPROM utilizes proven storage technology to ensure high reliability and data retention. The device features a three-state output, allowing it to be easily interfaced with microprocessors and other digital systems. Its fully static operation eliminates the need for external clocks or refresh cycles, further simplifying system design. The device is offered in a standard DIP package, making it easy to prototype and develop with.

The programming of the AM27C010-200PC requires a programming voltage of 12.5V. The device can be programmed using standard EPROM programmers. The memory array is organized as 128K x 8, providing ample storage capacity for a wide range of applications. Rochester Electronics ensures that the AM27C010-200PC meets stringent quality standards to provide long-term reliability.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess