The AM27C010-150JI is a high-performance 1,048,576-bit (128K x 8) Electrically Programmable Read-Only Memory (EPROM) manufactured by Rochester Electronics. It's designed for applications requiring non-volatile storage of data or program code. The 150 indicates an access time of 150ns.
Applications
- Embedded Systems
- Microcontroller Programs Storage
- Industrial Control Equipment
- Telecommunications Equipment
- Firmware Storage
Features
- 1,048,576-bit (128K x 8) Memory Organization
- Fast Access Time: 150ns
- Single +5V Power Supply
- TTL Compatible Inputs and Outputs
- Three-State Output
- Static Operation
Benefits
- Non-volatile storage ensures data retention even without power.
- Fast access time enables quick retrieval of stored information.
- Simple to interface with microprocessors and microcontrollers.
- Reliable storage for critical data and program code.
- Long-term availability from Rochester Electronics
Additional Details
The AM27C010-150JI operates from a single +5V power supply and features TTL-compatible inputs and outputs, simplifying its integration into a wide range of systems. Its three-state output allows for easy memory expansion. This EPROM is ideally suited for applications where program code or data must be stored permanently and accessed quickly. Rochester Electronics provides ongoing support for this device, ensuring its availability for long-term product designs and legacy system maintenance. The static operation simplifies the design and usage of the EPROM.