EN
  • EN
  • DE

1PS226,115

Part No 1PS226,115
Manufacturer Rochester Electronics
Catalog Diodes, Rectifiers - Arrays
Description RECTIFIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer NXP
Package Bulk
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SMT3; MPAK
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905756-1PS226,115
Ultra Librarian 3D Model Ultra Librarian 1PS226,115 CAD Model

Description

The 1PS226,115 is a Schottky barrier diode array manufactured by Rochester Electronics. This diode array is designed for high-speed switching applications, offering low forward voltage drop and fast reverse recovery time. It is commonly used for clamping, rectification, and protection circuits.

Applications

  • Clamping Circuits: Used to clamp voltage levels to protect sensitive components from overvoltage.
  • Reverse Polarity Protection: Employed to prevent damage from reverse polarity connections.
  • High-Speed Rectification: Utilized in rectifier circuits for fast and efficient AC-to-DC conversion.
  • Signal Detection: Used in signal detection circuits for detecting weak signals.
  • Mixer Applications: Integrated into mixer circuits for frequency conversion.

Features

  • Schottky Barrier Diode: Offers low forward voltage drop and fast switching speed.
  • Diode Array: Consists of multiple diodes in a single package for space-saving design.
  • Low Capacitance: Minimizes capacitive loading in high-frequency circuits.
  • Fast Reverse Recovery Time: Enables high-speed switching operation.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Circuit Performance: Provides efficient and reliable operation in high-speed applications.
  • Enhanced Protection: Protects sensitive components from voltage spikes and reverse polarity.
  • Compact Design: Saves board space due to its diode array configuration.
  • Reduced Power Loss: Low forward voltage drop minimizes power dissipation.
  • Environmental Compliance: Meets environmental regulations, making it suitable for green electronics.

Additional Details

Schottky diodes, such as those in the 1PS226,115 array, utilize a metal-semiconductor junction to create a barrier for current flow. This results in a lower forward voltage drop compared to conventional PN junction diodes. The fast reverse recovery time is crucial for high-speed switching applications, as it minimizes losses during switching transitions.

Rochester Electronics is a well-known provider of obsolete and end-of-life semiconductors. They offer a reliable source for hard-to-find components, ensuring continued support for legacy systems and equipment.

When using the 1PS226,115, it is essential to consider parameters such as the maximum forward current, reverse voltage, and operating temperature. These parameters should be within the specified limits to ensure reliable operation and prevent damage to the device. Datasheets from Rochester Electronics provide detailed information on these parameters.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess