Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Riedon
Series S
Package Tape & Reel (TR)
Resistance 3 kOhms
Tolerance ±1%
Power (Watts) 1W
Composition Wirewound
Features Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Package / Case 2615 J-Lead
Dimension 0.260" L x 0.154" W (6.60mm x 3.90mm)
Height - Seated (Max) 0.142" (3.60mm)
Number of Terminations 2
Other Names S-2-3000FTR,S2-3KF1TR,S-2-3000FCT,S-2-3000FCT,S-2-3000FDKR,S2-3KF1DKR,S-2-3000FTR,S2-3KF1CT,S23KF1,S-2-3000FDKR
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1237177-S2-3KF1
Ultra Librarian 3D Model Ultra Librarian S2-3KF1 CAD Model

Description

The Riedon S-2-3000FTR resistor is part of the S series of chip resistors, designed for use in current sensing applications.

  • Power Rating: 1W
  • Composition: Wirewound
  • Features: Flame-proof, Moisture-resistant, and Pulse-withstanding
  • Resistance: 3 kOhms
  • Tolerance: ±1%
  • Package: 2615 J-Lead
  • Packaging: Tape and Reel
  • Terminations: Two
  • Height: 0.142" (3.60mm)
  • Operating Temperature: -55°C to 275°C
  • Dimensions: 0.260" L x 0.154" W (6.60mm x 3.90mm)
  • ECCN: EAR99
  • REACH: Affected
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Yageo
RES 0.004 OHM 1% 2W 2512
Need more? Email Us
ECAD model for PA2512FKE7W0R004E
Yageo
RES 0.3 OHM 5% 1/4W 1206
Lowest to $0.0224
ECAD model for RL1206JR-070R3L
Yageo
RES 0.075 OHM 1% 1/16W 0402
Need more? Email Us
ECAD model for RL0402FR-070R075L
Stackpole Electronics Inc.
RES 1 OHM 1% 1/4W 0805
Lowest to $0.0411
ECAD model for CSR0805FK1R00
TE Connectivity
Fixed Resistor, Thin Film, 0.063 / Chip Resistor
Lowest to $0.5649
ECAD model for 9-1879130-5
Ohmite
RES 0.2 OHM 5% 3.5W 8127
Need more? Email Us
ECAD model for RW3R5EAR200JET
Vishay
RES SMD 10 OHM 1% 35W TO263
Need more? Email Us
ECAD model for D2TO035C10R00FTE3
TE Connectivity
RES SMD 12.7 OHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for CPF0402B12R7E1
Stackpole Electronics Inc.
RES 0.01 OHM 1% 4W 2728
Lowest to $0.5926
ECAD model for CSSH2728FT10L0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention