Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24AA52
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA52I/MS,24AA52-I/MS-NDR
Standard Package 100
Win Source Part Number 1320887-24AA52-I/MS
Ultra Librarian 3D Model Ultra Librarian 24AA52-I/MS CAD Model

Description

Microchip Technology's 24AA52-I/MS: A High-Performance EEPROM

The 24AA52-I/MS from Microchip Technology is a robust and versatile EEPROM (Electrically Erasable Programmable Read-Only Memory) chip that offers a convenient and reliable solution for data storage in a myriad of electronic applications. Designed with precision and durability in mind, this memory component is a perfect fit for designers looking to integrate non-volatile memory into their systems. With its compact MSOP (Mini Small Outline Package) form factor, the 24AA52-I/MS seamlessly fits into space-constrained designs without compromising on functionality or performance.

This integrated circuit boasts a storage capacity of 2 Kbits, providing ample space for calibration data, device configuration, or small application logs. The 24AA52-I/MS operates over an industrial temperature range, making it suitable for harsh environments and demanding applications. Its I²C-compatible (2-wire) serial interface facilitates simple integration into existing designs, enabling communication with microcontrollers and other digital systems with minimal pin count and complexity.

One of the standout features of the 24AA52-I/MS is its low-power consumption, which is critical for battery-powered devices where energy efficiency is paramount. The device also supports a wide voltage range from 1.7V to 5.5V, ensuring compatibility with both low-voltage and standard logic level systems. This flexibility makes the 24AA52-I/MS an excellent choice for a diverse array of applications, from portable electronics to industrial control systems.

Furthermore, the EEPROM provides a write protect feature, which helps to prevent inadvertent writes to the memory during critical operations or after the desired configuration has been set. This feature enhances the reliability and security of the data stored within the chip. The 24AA52-I/MS also supports a high write endurance, with each memory location capable of withstanding one million write cycles, and a data retention period of over 200 years, ensuring the longevity and integrity of the data stored.

In summary, the 24AA52-I/MS from Microchip Technology is a high-quality EEPROM solution that combines capacity, endurance, and flexibility, making it an excellent choice for designers who require a dependable non-volatile memory component for their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
ECAD model for CY7C1041BNV33L-15ZXC
Alliance Memory, Inc.
IC SRAM 4MBIT PARALLEL 44TSOP2
Need more? Email Us
ECAD model for AS7C4096A-12TCN
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
ECAD model for IS43LD16160B-25BLI
Lexar
64GB EMMC TLC 5.1 -40C+85C INDW
Need more? Email Us
ECAD model for FEMDRW064G-88A19
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C12681KV18-450BZXC
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1426JV18-300BZXC
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1472BV33-200BZXC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6416 $65.6640
100+ $1.3467 $134.6700
150+ $1.3052 $195.7800
205+ $1.2626 $258.8330
265+ $1.2211 $323.5915
355+ $1.0944 $388.5120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention