EN
  • EN
  • DE

PF2203-0R05J1

Part No PF2203-0R05J1
Manufacturer Riedon
Catalog Through Hole Resistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Riedon
Series PF2200
Package Tube
Resistance 50 mOhms
Tolerance ±5%
Power (Watts) 35W
Composition Thin Film
Features Current Sense, Flame Proof, Pulse Withstanding, Safety
Temperature Coefficient ±250ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case TO-220-2
Supplier Device Package TO-220
Dimension 0.417" L x 0.177" W (10.60mm x 4.50mm)
Height - Seated (Max) 0.591" (15.00mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.29.0000
Win Source Part Number 1315984-PF2203-0R05J1
Ultra Librarian 3D Model Ultra Librarian PF2203-0R05J1 CAD Model

Description

The Riedon electronic component is a high-quality product that is designed to meet the needs of modern electronic devices. Bold the manufacturer Riedon.

  • Win Source Part Number: 1315984-PF2203-0R05J1
  • Resistor Type: Through-Hole
  • Series: PF2200
  • Features: Current Sense, Flame Proof, Pulse Withstanding, and Safety
  • Package: Tube
  • Height Seated Max: 0.591" (15.00mm)
  • Tolerance: ±5%
  • Temperature Coefficient: ±250ppm/°C
  • Power: 35W
  • Composition: Thin Film
  • Number of Terminations: 2
  • Resistance: 50 mOhms
  • Package/Case: TO-220-2
  • Supplier Device Package: TO-220
  • Operating Temperature: -55°C ~ 155°C
  • Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm)
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Affected
  • HTSUS: 8533.29.0000

You May Also Be Interested in

KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Yageo
RES 10K OHM 5% 1/4W AXIAL
Lowest to $0.0081
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
Yageo
RES 1.2K OHM 5% 1/4W AXIAL
Need more? Email Us
Yageo
RES 4.7K OHM 5% 1/4W AXIAL
Lowest to $0.0192
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Yageo
RES 220 OHM 5% 1/4W AXIAL
Lowest to $0.0381

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess