EN
  • EN
  • DE

PF2203-0R05J

Part No PF2203-0R05J
Manufacturer Riedon
Catalog Custom Parts (N - R)
Description Res Thin Film 0.05 Ohm 5% 1/35W ±250ppm/°C TO-220 RDL Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8533290000, 8533290000
Win Source Part Number 1167203-PF2203-0R05J
Categories Custom Parts
Manufacturer Riedon
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PF2203-0R05J CAD Model

Description

The PF2203-0R05J is a precision current sense resistor manufactured by Riedon. It is designed for accurate current measurement in various electronic circuits and power management systems. This resistor features a low resistance value and high power rating, making it suitable for high-current sensing applications.

Applications

  • Current sensing in power supplies
  • Motor control circuits
  • Battery management systems
  • Overcurrent protection
  • Feedback control loops
  • Automotive electronics
  • Industrial automation

Features

  • Resistance: 0.05 Ω (50 mΩ)
  • Tolerance: ±5%
  • Power Rating: 3W
  • Temperature Coefficient: ±50 ppm/°C
  • Package: 2512 (6432 Metric)
  • Termination Type: Surface Mount
  • Low Inductance Design: Yes

Benefits

  • Accurate Current Measurement: Provides precise current sensing for accurate control and monitoring.
  • High Power Rating: Handles high currents without significant heating.
  • Low Resistance: Minimizes voltage drop and power dissipation.
  • Low Inductance: Reduces signal distortion in high-frequency applications.
  • Stable Performance: Offers consistent performance over a wide temperature range.

Additional Details

The PF2203-0R05J current sense resistor from Riedon features a metal strip construction and is designed for reflow soldering. Its low temperature coefficient ensures minimal resistance drift over temperature variations. The 2512 package size allows for efficient heat dissipation. This resistor is commonly used in power supplies, motor control circuits, and battery management systems where accurate current measurement is essential. The low inductance design minimizes signal distortion, making it suitable for high-frequency applications. It offers a balance of precision, power handling, and stability.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Need more? Email Us
PLX
Need more? Email Us
NEC
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
QSI
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess