EN
  • EN
  • DE

RP103N251D-TR-FA

Part No RP103N251D-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298155-RP103N251D-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP103N251D-TR-FA CAD Model

Description

The Ricoh RP103N251D-TR-FA is a low-dropout (LDO) regulator designed to provide a stable and regulated 2.5V output. It is part of Ricoh's family of power management ICs and is optimized for battery-powered and portable applications where efficiency and size are critical.

Applications

  • Wearable Devices: Powering microcontrollers and sensors in smartwatches and fitness trackers.
  • IoT Devices: Regulating voltage for low-power sensors and communication modules.
  • Handheld Electronics: Used in MP3 players, portable gaming consoles, and other small devices.
  • Wireless Modules: Providing a stable voltage supply for Bluetooth, Wi-Fi, and other wireless transceivers.
  • Sensor Systems: Supplying a regulated voltage to various types of sensors, ensuring accurate readings.

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is idle.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current.
  • Thermal Shutdown: Shuts down the regulator to prevent overheating and potential damage.
  • Small Package: Allows for compact designs in space-constrained applications.
  • High Output Voltage Accuracy: Provides a precise and stable 2.5V output.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer runtimes in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal protection prevent damage and ensure robust operation.
  • Reduced Board Space: Small package footprint allows for more compact and efficient designs.
  • Stable Performance: High output voltage accuracy ensures consistent and reliable operation of connected components.
  • Simplified Design: Integrated protection features minimize the need for external components.

Additional Details

The RP103N251D-TR-FA provides a fixed 2.5V output voltage. The "TR" suffix indicates that the component is supplied in tape and reel packaging for automated assembly. The "FA" likely signifies specific manufacturing or environmental compliance requirements. For complete electrical characteristics, thermal specifications, and application guidelines, refer to the official Ricoh datasheet.

You May Also Be Interested in

Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess