EN
  • EN
  • DE

RP101N121D-TR-FF

Part No RP101N121D-TR-FF
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298075-RP101N121D-TR-FF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP101N121D-TR-FF CAD Model

Description

The Ricoh RP101N121D-TR-FF is a low-dropout (LDO) regulator designed for applications requiring a stable and efficient power supply. It features a low quiescent current to extend battery life and is available in a small package size for space-constrained applications. This regulator provides precise voltage regulation and protection features, making it suitable for various portable and battery-powered devices.

Applications

  • Smartphones and mobile devices: Powering core logic and peripheral components.
  • Wearable devices: Voltage regulation in smartwatches, fitness trackers, and other wearables.
  • IoT devices: Power supply for sensors, microcontrollers, and communication modules.
  • Portable medical devices: Providing stable voltage for monitoring and diagnostic equipment.
  • Wireless communication modules: Powering Bluetooth, Wi-Fi, and other wireless modules.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected circuitry from overload conditions.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Compact Package: Allows for integration into small form-factor devices and space-constrained applications.

Benefits

  • Extended Battery Life: Reduced power consumption leads to longer operational time for battery-powered devices.
  • Improved System Stability: Accurate voltage regulation enhances the reliability and performance of connected components.
  • Enhanced System Protection: Overcurrent and thermal shutdown features prevent damage from electrical faults and overheating.
  • Compact Design: Small package size enables integration into miniaturized and portable devices.
  • Simplified Power Management: Provides a stable and regulated voltage source, simplifying power supply design.

Additional Details

The RP101N121D-TR-FF operates with an input voltage range, delivering a fixed output voltage of 1.2V with high accuracy. It features a built-in overcurrent protection circuit that limits the output current in the event of a short circuit or overload, preventing damage to the regulator and the connected load. The thermal shutdown protection feature disables the output when the junction temperature exceeds a specified threshold, protecting the regulator from overheating. The device is available in a compact package, making it ideal for applications where board space is limited.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess