EN
  • EN
  • DE

QS74FCT244AP

Part No QS74FCT244AP
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 286323-QS74FCT244AP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS74FCT244AP CAD Model

Description

The QS74FCT244AP from IDT (Integrated Device Technology) is an octal buffer/line driver with 3-state outputs. This device is part of the QS74FCT family known for its high-performance CMOS logic solutions. It's designed to operate on a 5V supply and offers high-speed performance.

Applications:

  • Memory address drivers.
  • Clock drivers.
  • Bus transceivers.
  • Data buffering in high-speed systems.
  • Line driving for increased signal strength.

Features:

  • Octal buffer/line driver configuration.
  • High-speed operation.
  • Low power consumption.
  • TTL-compatible inputs.
  • 3-state outputs for bus interfacing.
  • Available in DIP package.

Benefits:

  • Improved system performance due to fast signal propagation.
  • Reduced power requirements.
  • Easy integration with TTL logic.
  • Prevention of bus contention with 3-state outputs.
  • Increased signal strength for driving long lines.

Additional Details:

The QS74FCT244AP provides a convenient way to buffer and drive signals in digital systems. Its octal configuration allows for the simultaneous buffering of eight individual signals. The 3-state outputs enable the device to be connected directly to a bus without causing contention, allowing multiple devices to share the same bus lines. It is designed to be TTL compatible, simplifying interfacing with other TTL logic devices. The 'AP' suffix likely indicates a specific package type and temperature range. The high-speed operation minimizes signal propagation delay, contributing to overall system performance. The device provides enhanced signal integrity by reducing signal degradation. The DIP (Dual In-line Package) facilitates easy prototyping and breadboarding. This octal buffer is designed to minimize ground bounce, ensuring clean and stable signal transitions. The use of advanced CMOS technology contributes to its low power consumption. Internal protection circuits are in place to safeguard against electrostatic discharge. It also offers high noise immunity reducing false triggering.

You May Also Be Interested in

Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess