EN
  • EN
  • DE

RN5VT25AA-TR

Part No RN5VT25AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297874-RN5VT25AA-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN5VT25AA-TR CAD Model

Description

The Ricoh RN5VT25AA-TR is a voltage detector IC designed for precise voltage monitoring and detection in electronic circuits. As a member of the RN5VT series, it's recognized for its low power consumption and accurate voltage detection capabilities. The "-TR" suffix indicates that the component comes in tape and reel packaging, making it ideal for automated assembly processes. This IC is crucial for ensuring the reliable operation of electronic devices by monitoring voltage levels and triggering appropriate responses to voltage fluctuations.

Applications

  • Microcontroller Reset Circuits: Provides reliable reset functionality for microcontrollers during power-up, power-down, or voltage dips.
  • Battery Monitoring in Portable Devices: Monitors battery voltage to prevent deep discharge and optimize battery life in smartphones, tablets, and other portable electronic devices.
  • Power Management Systems: Used in power management circuits to detect undervoltage conditions and trigger protective actions.
  • Industrial Control Systems: Monitors power supply voltages in industrial equipment to ensure stable operation and prevent equipment damage.
  • Automotive Electronics: Provides voltage monitoring in automotive systems for various electronic components.

Features

  • Low Supply Current: Minimizes power consumption, which is essential for battery-powered applications.
  • High Detection Voltage Accuracy: Ensures precise and reliable voltage monitoring.
  • Small Package Size: Typically available in small SOT packages, allowing for compact designs.
  • Built-in Hysteresis: Prevents output oscillation due to noise or voltage fluctuations.
  • Tape and Reel Packaging (-TR): Facilitates automated assembly.

Benefits

  • Improved System Reliability: Accurate voltage detection helps prevent system malfunctions and protects components from damage.
  • Extended Battery Life: Low power consumption contributes to longer battery life in battery-powered applications.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit layout.
  • Enhanced System Protection: Protects sensitive components from damage due to over or under voltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

The RN5VT25AA-TR operates by comparing the input voltage to a pre-set threshold voltage. When the input voltage falls below this threshold, the output signal changes state, indicating a voltage drop. The built-in hysteresis prevents unstable output signals due to minor voltage fluctuations. The “-TR” suffix indicates tape and reel packaging for use with automated pick and place equipment. The typical detection voltage is 2.5V. This IC finds wide use in electronic applications needing precise voltage monitoring and protection where automated assembly is used.

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Nortel Networks
Need more? Email Us
Sierra Wireless
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess