EN
  • EN
  • DE

RF1612SR

Part No RF1612SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088051-RF1612SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF1612SR CAD Model

Description

The RF1612SR is a high-performance RF switch manufactured by Qorvo. This switch is designed for a wide range of wireless applications, offering excellent isolation and low insertion loss. It's commonly used in cellular infrastructure, wireless connectivity modules, and other RF front-end systems.

Applications:

  • Cellular infrastructure (e.g., base stations)
  • Wireless connectivity modules (e.g., Wi-Fi, Bluetooth)
  • RF front-end systems
  • Test and measurement equipment
  • Handheld devices

Features:

  • High isolation
  • Low insertion loss
  • SPDT (Single Pole Double Throw) configuration
  • Positive control logic
  • Small form factor
  • Wide operating frequency range

Benefits:

  • Improved signal integrity due to high isolation.
  • Reduced signal loss enhances system performance.
  • Versatile switching capabilities for various RF applications.
  • Easy integration into existing designs with positive control logic.
  • Compact size allows for space-saving designs.
  • Suitable for a broad range of wireless frequencies.

Additional Details:

The RF1612SR SPDT switch utilizes advanced RF design techniques to achieve excellent performance characteristics. The high isolation minimizes signal leakage between ports, which is crucial for maintaining signal integrity in complex RF systems. The low insertion loss ensures that minimal signal power is lost when the switch is in the ON state. The positive control logic simplifies the interface with control circuitry. The switch is available in a small surface-mount package, making it easy to integrate into densely populated circuit boards.

Qorvo is a leading provider of RF solutions, and the RF1612SR exemplifies their commitment to high performance and reliability. This switch is a suitable choice for applications requiring precise and efficient RF signal routing, ensuring optimal system performance in demanding wireless environments. It supports a broad frequency range and is suitable for various applications requiring fast and reliable switching.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Thomas & Betts
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess