EN
  • EN
  • DE

RN5VT19CA-TR

Part No RN5VT19CA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088774-RN5VT19CA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5VT19CA-TR CAD Model

Description

The Ricoh RN5VT19CA-TR is a voltage tracker IC designed for applications requiring precise voltage regulation and tracking of a reference voltage. It offers stable and efficient operation, making it suitable for a wide range of electronic devices and systems.

Applications

  • Voltage Regulation in Portable Devices
  • Power Supply Tracking
  • Bias Voltage Generation
  • Reference Voltage Tracking
  • Low-Dropout Regulator (LDO) Applications

Features

  • High-Accuracy Voltage Tracking: Ensures precise tracking of the output voltage relative to the reference voltage.
  • Low Dropout Voltage: Operates efficiently even with small voltage differences between the input and output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life in portable devices.
  • Small Package Size: Enables compact and space-saving designs.
  • Overcurrent Protection: Limits the output current to protect the device and the load from damage.
  • Thermal Shutdown Protection: Protects the device from overheating and potential failure.

Benefits

  • Stable and Precise Voltage Regulation: Provides a consistent and reliable output voltage for sensitive electronic components.
  • Improved Power Efficiency: Low dropout voltage and quiescent current contribute to efficient power usage.
  • Enhanced System Reliability: Protection features prevent damage to the device and the connected load.
  • Simplified Circuit Design: Reduces component count and simplifies system integration.
  • Cost-Effective Solution: Offers precise voltage tracking at a competitive price.

Additional Details

The RN5VT19CA-TR voltage tracker features a low dropout voltage, allowing it to maintain regulation even when the input voltage is close to the desired output voltage. The low quiescent current is particularly beneficial in battery-powered applications, where minimizing power consumption is crucial. The small package size enables its use in compact and space-constrained designs. The overcurrent and thermal shutdown protection features enhance the overall reliability of the system by preventing damage to the voltage tracker and the load it is powering. This voltage tracker is commonly used in applications such as portable devices, power supply tracking, and bias voltage generation, where precise and efficient voltage regulation is essential. The exact voltage ranges, current limits, and other performance characteristics should be confirmed by consulting the device's datasheet. This IC ensures that the system maintains a stable and controlled voltage environment, which is critical for proper functioning and long-term reliability.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Thomas & Betts
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess