EN
  • EN
  • DE

RN5VS29CA-TL

Part No RN5VS29CA-TL
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297842-RN5VS29CA-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VS29CA-TL CAD Model

Description

The RN5VS29CA-TL is a voltage detector IC manufactured by Ricoh. This integrated circuit is specifically designed to monitor voltage levels and trigger a reset or other predetermined action when the voltage drops below a specified threshold. This functionality is crucial for protecting sensitive electronic components from damage caused by undervoltage conditions and ensuring reliable system operation.

Applications

  • Microprocessor reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Memory protection
  • Industrial control systems

Features

  • High-precision voltage detection
  • Low current consumption
  • Open drain output
  • Small package size
  • Wide operating temperature range

Benefits

  • Prevents data corruption and system crashes caused by undervoltage.
  • Prolongs battery life in portable devices due to its low power consumption.
  • Simplifies circuit design with its small footprint and open drain output.
  • Enhances system reliability by providing a timely reset signal.
  • Adaptable to a variety of applications due to its wide operating temperature range.

The RN5VS29CA-TL offers high-precision voltage detection, ensuring accurate monitoring of voltage levels. Its low current consumption makes it ideal for battery-powered applications where energy efficiency is paramount. The open drain output allows for flexible interfacing with various microcontrollers and digital circuits. The small package size enables its integration into compact electronic devices. The wide operating temperature range ensures reliable performance in diverse environmental conditions.

This voltage detector IC is an essential component in various applications where voltage monitoring and protection are critical. It provides a reliable and efficient solution for safeguarding electronic systems against undervoltage conditions, thereby ensuring stable and dependable operation. The -TL suffix typically indicates a specific packaging type, likely a tape and reel configuration for automated assembly.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $11.4253
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess