EN
  • EN
  • DE

RN5VM124C-TR

Part No RN5VM124C-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297834-RN5VM124C-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VM124C-TR CAD Model

Description

The RN5VM124C-TR is a low-dropout (LDO) voltage regulator from Ricoh. This device is designed to provide a stable and regulated output voltage of 2.4V, even when the input voltage fluctuates or is close to the output voltage. LDO regulators are essential components in many electronic devices, ensuring consistent power delivery to sensitive circuits.

Applications:

  • Battery-Powered Devices: Widely used in battery-operated equipment to maintain a stable voltage supply as the battery discharges.
  • Portable Electronics: Found in smartphones, tablets, and other portable devices to power various components with a regulated voltage.
  • Microcontroller Power: Provides a stable voltage source for microcontrollers, ensuring reliable operation.
  • Sensor Power: Regulates the voltage supply to sensors, improving measurement accuracy and stability.
  • Wireless Communication Modules: Used in wireless modules to power transceivers and other RF components.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltages.
  • Low Quiescent Current: Minimizes power consumption when not actively regulating, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage caused by excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe level, preventing overheating.
  • Small Package Size: Typically available in compact surface-mount packages, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery life in portable devices.
  • Stable Output Voltage: Ensures consistent power delivery, preventing malfunctions and improving system reliability.
  • Protection Against Overload: Overcurrent and thermal shutdown features enhance the safety and robustness of the system.
  • Compact Design: Small size allows for easy integration into a variety of applications.
  • Improved System Performance: Stable voltage regulation enhances the overall performance and reliability of electronic devices.

Technical Details:

The RN5VM124C-TR is a 2.4V LDO regulator. The "-TR" suffix indicates that the part is supplied on tape and reel for automated assembly. Key specifications, including input voltage range, output current capability, dropout voltage, and quiescent current, can be found in the official Ricoh datasheet for this regulator.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess