EN
  • EN
  • DE

RN5VL50AA-TR

Part No RN5VL50AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297827-RN5VL50AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL50AA-TR CAD Model

Description

The RN5VL50AA-TR is a voltage detector IC manufactured by Ricoh. It is specifically designed to monitor voltage levels within an electronic circuit and provide a reset signal to a microcontroller or other digital device when the voltage drops below a certain threshold. This function is crucial for ensuring the stability and reliability of embedded systems.

Applications:

  • Microcontroller Reset Circuits: Its primary use is to reset microcontrollers during power-up or brown-out conditions, guaranteeing a proper initialization and preventing erratic behavior.
  • Power Supply Monitoring: Used to continuously monitor the voltage output of power supplies, triggering an alert or shutdown if the voltage falls outside acceptable limits.
  • Battery Management Systems: Protects batteries in portable devices by shutting down the device before the battery voltage drops too low, preventing deep discharge and extending battery life.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to prevent damage and ensure consistent operation.
  • Automotive Electronics: Used in automotive systems to protect sensitive electronics from voltage fluctuations in the vehicle's power supply.

Features:

  • Precise Voltage Detection: Accurately detects when the input voltage falls below a specified threshold, typically around 5.0V for this model.
  • Low Current Consumption: Operates with very low current draw, making it suitable for battery-powered applications where energy efficiency is critical.
  • Small Package Size: Available in compact surface-mount packages like SOT-23, saving valuable board space in densely populated circuit boards.
  • Open Drain Output: Features an open-drain output configuration, allowing for flexible connection to other circuits and logic levels.
  • Hysteresis: Includes built-in hysteresis to prevent oscillations around the threshold voltage, ensuring a stable and reliable reset signal.

Benefits:

  • Prevents Data Corruption: Safeguards data stored in microcontrollers and memory devices by triggering a reset before voltage drops can cause errors.
  • Ensures System Reliability: Enhances the overall reliability of electronic systems by preventing malfunctions caused by unstable or insufficient voltage levels.
  • Extends Battery Life: Low power consumption helps to maximize battery life in portable devices and battery-powered applications.
  • Simplifies Circuit Design: Provides a simple and cost-effective solution for voltage monitoring and reset functionality, reducing design complexity and component count.
  • Protects Electronic Components: Prevents damage to sensitive electronic components by ensuring they operate within their safe voltage range.

Detailed Specifications:

The RN5VL50AA-TR has a typical detection voltage of 5.0V. The "-TR" suffix indicates that the component is supplied in tape and reel packaging for automated assembly. It typically consumes only a few microamperes of current. For precise specifications, including operating temperature range, output drive capability, and reset timeout period, refer to the official Ricoh datasheet for this device.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $11.4253
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess