EN
  • EN
  • DE

UR133AL-3.3-B

Part No UR133AL-3.3-B
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396159-UR133AL-3.3-B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UR133AL-3.3-B CAD Model

Description

The UR133AL-3.3-B is a fixed output voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is a variant of the UR133AL-3.3, designed to provide a stable 3.3V output voltage. The "-B" suffix typically indicates a specific package type, tighter tolerance, or other slight variations from the standard UR133AL-3.3. Further investigation of the specific datasheet for this variant is necessary for definitive specifics, but the core functionality remains voltage regulation.

Applications:

  • Microcontroller power supplies: Providing a regulated 3.3V supply for microcontrollers requiring high precision.
  • Sensor power supplies: Ensuring stable voltage for accurate sensor readings in sensitive applications.
  • Logic circuits: Powering digital logic circuits requiring 3.3V with increased stability.
  • Portable devices: Supplying power in battery-operated equipment where efficiency and precision are paramount.
  • Post-regulation for switching power supplies: Improving the output voltage regulation of switching power supplies with demanding stability requirements.

Features:

  • Fixed 3.3V output voltage: Provides a precise and stable output voltage.
  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Overcurrent protection: Protects the regulator and the load from excessive current.
  • Thermal shutdown protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Short circuit protection: Protects the regulator from damage due to short circuits.
  • High ripple rejection: Reduces noise and ripple in the output voltage.
  • Possibly tighter output voltage tolerance: The '-B' suffix may indicate improved output voltage accuracy compared to the standard UR133AL-3.3 (Datasheet verification needed).
  • Potentially different packaging: The '-B' suffix could specify a particular package type. (Datasheet verification needed).

Benefits:

  • Stable and reliable power supply: Ensures consistent performance of connected devices, potentially with higher accuracy compared to the standard model.
  • Protection against damage: Overcurrent, thermal shutdown, and short circuit protection prevent damage to the regulator and the load.
  • Improved system performance: Low noise and ripple contribute to better overall system performance.
  • Easy to use: Simple to implement in various electronic circuits.
  • Cost-effective: Provides a reliable solution at a competitive price.
  • Potentially enhanced precision: The '-B' variant might offer improved output voltage accuracy (Datasheet verification needed).

Additional Details:

As a variant of the UR133AL-3.3, the UR133AL-3.3-B likely shares similar package options (TO-220, SOT-223, TO-252, etc.) and requires external components for stability. It's crucial to consult the specific datasheet for the UR133AL-3.3-B to understand its exact specifications and any differences from the standard UR133AL-3.3. These differences could include variations in output voltage tolerance, temperature coefficients, or other performance parameters. The datasheet will also provide recommended values for input and output capacitors. Pay close attention to the recommended operating conditions specified in the datasheet to ensure reliable performance and prevent damage to the regulator.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess