EN
  • EN
  • DE

RN5VL36CA-TR

Part No RN5VL36CA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297807-RN5VL36CA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL36CA-TR CAD Model

Description

The RN5VL36CA-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., LTD. It functions as a voltage monitoring device, generating a reset signal when the input voltage drops below a predefined threshold. This ensures system stability and protects against data corruption in various electronic applications.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up or voltage drops, preventing erratic operation.
  • CPU Reset: Resets CPUs in various electronic devices to maintain stable operation under fluctuating voltage conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to ensure they remain within acceptable limits.
  • Battery-Powered Devices: Detects low battery voltage and prevents deep discharge, extending the operational life of batteries.
  • Data Protection: Protects data stored in memory devices by initiating a reset during voltage drops, preventing data corruption or loss.

Features

  • High-Accuracy Detection Voltage: Precisely monitors voltage levels with minimal deviation from the specified detection threshold, typically 3.6V with low tolerance.
  • Ultra-Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications requiring maximum energy efficiency. The current consumption is typically very low, often in the microampere range.
  • Built-in Hysteresis: Prevents output oscillation near the detection threshold, ensuring a stable and reliable reset signal.
  • Open Drain Output: Offers a flexible output that can be easily interfaced with microcontrollers and other logic circuits.
  • Compact Package: Available in a small SOT-23 or similar package, saving valuable board space in compact electronic devices.

Benefits

  • Improved System Reliability: Prevents system malfunctions and errors caused by voltage fluctuations or undervoltage conditions.
  • Data Integrity Protection: Ensures the integrity of data by resetting the system during voltage drops, mitigating the risk of data corruption and loss.
  • Extended Battery Life: The ultra-low current consumption characteristic contributes to prolonged battery life in portable and battery-powered devices.
  • Simplified Circuit Design: Integrates all the necessary components for voltage detection into a single compact package, reducing component count and simplifying design processes.
  • Cost-Effective Solution: Provides a reliable and cost-effective voltage detection solution for a wide range of electronic applications.

Technical Specifications: The RN5VL36CA-TR features a typical detection voltage of 3.6V. The operating voltage range typically falls between 1.5V and 5.5V. The operating temperature range typically spans from -40°C to +85°C. The output is an N-channel open drain, necessitating an external pull-up resistor. Comprehensive timing characteristics, including reset delay time, are available in the datasheet to facilitate proper system integration. This component is typically RoHS compliant.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess