Products specifications

Manufacturer RICOH Electronic Devices Co., LTD.
Packaging Reel
Type Voltage Detector
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Voltage - Threshold 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807316-RN5VD30CA-TR-FE
Ultra Librarian 3D Model Ultra Librarian RN5VD30CA-TR-FE CAD Model

Description

The RN5VD30CA-TR-FE is a voltage detector IC manufactured by Ricoh. It is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a certain threshold. This function is crucial for ensuring the proper operation of microcontrollers and other sensitive electronic components in battery-powered devices and other applications where voltage fluctuations may occur.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Portable electronic devices
  • Memory backup circuits

Features

  • Low power consumption
  • High-accuracy detection voltage
  • Operating voltage range: 1.6 V to 5.5 V
  • Built-in hysteresis
  • CMOS output
  • Small package: SOT-23-5
  • RoHS compliant

Benefits

  • Reliable Reset Function: Ensures proper system initialization by providing a reset signal when the voltage drops below the detection threshold.
  • Low Power Consumption: Minimizes battery drain in portable applications, extending battery life.
  • Accurate Voltage Monitoring: Provides precise voltage detection for reliable system operation.
  • Noise Immunity: Hysteresis prevents unwanted reset signals due to noise or voltage ripple.
  • Compact Size: The SOT-23-5 package saves valuable board space in space-constrained applications.

Additional Details

The RN5VD30CA-TR-FE features a detection voltage of 3.0V. The built-in hysteresis prevents oscillations near the threshold voltage. The output is a CMOS output, which is suitable for driving digital circuits. The operating temperature range is -40°C to +85°C. It is primarily utilized where monitoring of voltage is required to prevent erroneous operation of digital devices. This is particularly useful in battery operated and unregulated voltage supply applications.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8TSSOP / Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP
Need more? Email Us
ECAD model for X40011V8I-B
Texas Instruments
IC DETECTOR UNDERVOLT 3V SOT23-5
Lowest to $14.6190
ECAD model for LM8365BCLMFX30
Texas Instruments
IC MICRO RESET CIRCUIT SOT23-3
Lowest to $1.7819
ECAD model for LM809M3-4.38/NOPB
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 20TSSOP / Supervisor Open Drain or Open Collector 1 Channel 20-TSSOP
Need more? Email Us
ECAD model for X4C105V20I
Texas Instruments
IC DETECTOR UNDER VOLT 3V SC70-5
Lowest to $0.3016
ECAD model for LMS33460MGX
STMicroelectronics
5-Pin Supervisor with Watchdog Timer and Push-button Reset | IC SUPERVISOR TIMER/RST SOT23-5
Lowest to $2.4344
ECAD model for STM6823ZWY6F
Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Need more? Email Us
ECAD model for X40011S8I-A
Texas Instruments
IC POWER SUP PCI LOCAL BUS 8SOIC
Lowest to $4.0859
ECAD model for LMC6953CMX/NOPB
Texas Instruments
IC CIRCUIT TNY PWR RESET SOT23-5
Lowest to $2.7941
ECAD model for LP3470IM5X-4.38/NOPB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention