EN
  • EN
  • DE

RN5VD25CA-TR-F

Part No RN5VD25CA-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297682-RN5VD25CA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD25CA-TR-F CAD Model

Description

The Ricoh RN5VD25CA-TR-F is a voltage detector IC designed for precise voltage monitoring and reliable system reset functionality. This integrated circuit is a crucial component in ensuring system stability and preventing malfunctions caused by voltage fluctuations. As part of Ricoh's comprehensive portfolio of power management solutions, the RN5VD25CA-TR-F is tailored for applications demanding accurate voltage detection. The 'CA' likely signifies different output characteristics compared to 'AA' variants, and the '-TR-F' suffix indicates tape and reel packaging suitable for automated assembly.

Applications

  • Microcontroller Reset Circuits: Generates a reset signal for microcontrollers when the supply voltage falls below a specified threshold.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to ensure stable operation.
  • Battery-Powered Devices: Provides low-voltage detection for battery-operated devices, preventing deep discharge.
  • Memory Backup Systems: Initiates backup procedures or shuts down memory systems gracefully during power failures.
  • Industrial Control Systems: Protects sensitive components in industrial environments from voltage irregularities.

Features

  • High-Precision Voltage Detection: Accurately detects voltage levels, ensuring reliable system behavior.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • CMOS Output: Provides a strong output signal for driving other components.
  • Compact Package: Available in small surface-mount packages, saving valuable board space.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages, providing versatility in different applications.

Benefits

  • System Stability: Prevents erratic behavior and data corruption by ensuring proper voltage levels.
  • Reliable Operation: Provides consistent and dependable performance in critical applications.
  • Cost-Effective Solution: Offers a simple and affordable way to implement voltage monitoring and protection.
  • Simplified Design: Reduces the complexity of power management circuits.
  • Extended Battery Life: Low power consumption helps extend the battery life of portable devices.

Additional Details

The RN5VD25CA-TR-F features a detection voltage of approximately 2.5V. It is typically available in a SOT-23 or similar small outline package for surface mount assembly. The CMOS output likely provides a push-pull output stage. The '-TR-F' marking indicates that this part is supplied in Tape and Reel packaging, which is suitable for automated pick-and-place assembly. Accurate and stable voltage monitoring ensures that sensitive electronic components operate within safe voltage limits, preventing damage and data loss. Always consult the official Ricoh datasheet for precise specifications, including tolerances, operating temperature ranges, recommended external components, and application circuit examples. The RN5VD25CA-TR-F integrates easily into various voltage monitoring applications and contributes to the overall reliability and stability of electronic systems. Its compact size and efficient performance make it an excellent choice for modern electronic designs. For specific application circuits and detailed electrical characteristics, always refer to the official Ricoh datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9057 $59.5285
12+ $9.7690 $117.2280
19+ $9.4641 $179.8179
26+ $9.1580 $238.1080
33+ $8.8531 $292.1523
44+ $7.9372 $349.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess