EN
  • EN
  • DE

RH5VL35CA

Part No RH5VL35CA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294765-RH5VL35CA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL35CA CAD Model

Description

The RH5VL35CA is a voltage detector IC produced by Ricoh. It is designed to monitor a 3.5V voltage rail and provide a reset signal when the voltage drops below a certain threshold. This ensures that connected circuits and systems operate within safe voltage parameters, preventing malfunctions and potential damage.

Applications

  • Microcontroller Supervision: Used for reliable microcontroller reset during power-up or brown-out conditions.
  • Battery Management Systems: Protects batteries from over-discharge by triggering a shutdown when voltage is low.
  • Power Supply Monitoring: Ensures stable operation of power supplies by detecting undervoltage conditions.
  • Industrial Automation Equipment: Safeguards sensitive electronics from voltage fluctuations in industrial environments.
  • Automotive Electronics: Monitors voltage levels in automotive systems for reliable operation of electronic control units (ECUs).

Features

  • Precise Voltage Detection: Accurately monitors the 3.5V supply rail.
  • Low Quiescent Current: Minimizes power consumption, ideal for battery-powered applications.
  • Compact Package: Allows for integration into space-constrained designs.
  • Open-Drain Output: Offers flexible interfacing with various microcontrollers and digital logic.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits

  • Increased System Reliability: Prevents system failures due to voltage drops.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Simplified Design: Simplifies circuit design by integrating voltage monitoring functionality.
  • Enhanced Equipment Safety: Protects against damage from voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and affordable voltage detection solution.

The RH5VL35CA offers reliable voltage detection with low power consumption. The open-drain output simplifies interfacing with different types of logic circuits. Its compact size makes it suitable for space-sensitive applications. The accurate detection voltage and wide operating temperature range ensure dependable performance in various environments. It plays a crucial role in maintaining system stability and preventing damage caused by voltage fluctuations.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8381 $61.4096
37+ $3.1497 $116.5389
57+ $3.0515 $173.9355
79+ $2.9522 $233.2238
102+ $2.8540 $291.1080
136+ $2.5595 $348.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess