EN
  • EN
  • DE

RH5VL35AA-T1

Part No RH5VL35AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294763-RH5VL35AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL35AA-T1 CAD Model

Description

The RH5VL35AA-T1 is a voltage detector IC manufactured by Ricoh. This device is designed to monitor a specific voltage level (3.5V) and provide a reset signal when the voltage falls below a predefined threshold. This function is crucial for protecting sensitive electronic components and ensuring the stable operation of electronic systems.

Applications

  • Microcontroller Reset Circuits: It is commonly used to reset microcontrollers in the event of a voltage drop, preventing erratic behavior and ensuring proper startup.
  • Battery Monitoring in Portable Devices: The RH5VL35AA-T1 can monitor battery voltage and trigger a shutdown to prevent deep discharge and extend battery life.
  • Power Supply Monitoring: Used in power supplies to detect undervoltage conditions and trigger protective measures such as shutting down the power supply.
  • Industrial Control Systems: Protects sensitive electronic equipment from damage caused by voltage fluctuations.
  • Automotive Electronics: Provides voltage monitoring in automotive systems to ensure the reliable operation of electronic components.

Features

  • Accurate Voltage Detection: Provides precise monitoring of the 3.5V voltage level.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package: Available in a compact package for space-constrained applications.
  • Open Drain Output: Offers flexibility in circuit design and compatibility with various microcontrollers.
  • Wide Operating Temperature Range: Designed to operate reliably in a wide range of temperatures.

Benefits

  • Improved System Reliability: Protects electronic components from damage due to undervoltage conditions.
  • Extended Battery Life: Helps to prevent deep discharge of batteries in portable devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the design process.
  • Enhanced System Safety: Prevents malfunctions and ensures safe operation of electronic systems.
  • Cost-Effective Solution: Provides a reliable and affordable way to monitor voltage levels.

The RH5VL35AA-T1 offers a reliable solution for voltage detection in a variety of applications. Its low current consumption, accurate detection voltage, and small package size make it a popular choice for designers looking to protect their electronic circuits. The device is typically available in a SOT-25 package. The open-drain output allows for flexible circuit configuration, enabling it to be easily integrated into various systems requiring voltage monitoring and reset functionality.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Lowest to $2.8702
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess