EN
  • EN
  • DE

RH5VA44CA

Part No RH5VA44CA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294699-RH5VA44CA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VA44CA CAD Model

Description

The RH5VA44CA is a voltage regulator IC manufactured by Ricoh. It's a member of the RH5VA series, which features low supply current and high accuracy. This particular model provides a fixed output voltage of 4.4V.

Applications:

  • Powering microcontrollers in embedded systems.
  • Providing regulated voltage for sensors and other analog circuits.
  • Voltage regulation in portable and battery-powered devices.
  • General purpose voltage regulation.

Features:

  • Fixed 4.4V Output Voltage: Provides a stable and precise 4.4V output.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • High Output Voltage Accuracy: Ensures stable and reliable operation of connected circuits.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Thermal Shutdown: Prevents damage due to overheating.

Benefits:

  • Stable and Reliable Power Supply: Ensures consistent performance of powered devices.
  • Prolonged Battery Life: Low current consumption is ideal for battery-powered applications.
  • Protection from Overload: Prevents damage from short circuits or excessive load.
  • Compact Design: Easy integration into space-constrained designs.
  • Simplified Circuit Design: Requires few external components.

Additional Details:

The RH5VA44CA typically requires only a few external components for stable operation, such as input and output capacitors. Refer to the manufacturer's datasheet for specific recommendations on capacitor values and other design considerations. The device is generally available in small surface-mount packages like SOT-23. It's crucial to consult the datasheet for complete specifications, including input voltage range, output voltage tolerance, and operating temperature range, before integrating this regulator into a circuit.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess