EN
  • EN
  • DE

R5C576A

Part No R5C576A
Manufacturer Ricoh
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289273-R5C576A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5C576A CAD Model

Description

The Ricoh R5C576A is a high-performance PCI Express (PCIe) card reader controller. It is designed to interface with various flash memory card formats, enabling seamless data transfer between the cards and a host system. This controller integrates a PCIe interface with multiple card reader interfaces, offering a versatile solution for devices requiring card reading capabilities. It supports a wide range of memory cards, including SD, SDHC, SDXC, and MMC cards, providing compatibility with a broad array of storage media.

Applications:

  • Laptop Computers: Integrating card reader functionality for reading and writing data to memory cards.
  • Desktop Computers: Providing card reader capabilities through PCIe expansion cards.
  • Embedded Systems: Enabling memory card access in specialized devices requiring data storage and transfer.
  • Industrial PCs: Offering reliable card reader interfaces for data logging and configuration purposes.
  • Point of Sale (POS) Systems: Facilitating data transfer from memory cards for transaction processing.

Features:

  • PCI Express Interface: High-speed data transfer between the card reader and the host system.
  • Multi-Card Support: Compatible with SD, SDHC, SDXC, and MMC memory cards.
  • Integrated Controller: Single-chip solution for efficient card reader functionality.
  • Low Power Consumption: Optimized for power efficiency in mobile and embedded applications.
  • Advanced Security Features: Supports secure data transfer and access control.

Benefits:

  • Fast Data Transfer: PCIe interface ensures rapid read and write speeds for memory cards.
  • Wide Compatibility: Supports a variety of memory card formats, reducing compatibility issues.
  • Simplified Integration: Single-chip design reduces board space and simplifies system integration.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Enhanced Security: Secure data transfer protects sensitive information stored on memory cards.

The R5C576A incorporates advanced power management features to minimize power consumption during idle and active states, making it suitable for battery-powered applications. Its robust design ensures reliable performance in various operating conditions, providing a stable and efficient card reader solution. The controller also includes built-in error correction and data integrity checks to ensure accurate data transfer and storage. Furthermore, it's designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess