EN
  • EN
  • DE

R5C552

Part No R5C552
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289268-R5C552
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5C552 CAD Model

Description

The Ricoh R5C552 is a PCI Express (PCIe) card reader controller, designed for use in modern computer systems. This controller manages the interface between various memory card formats and the PCIe bus, enabling high-speed data transfer and efficient memory card management. It's designed for devices needing fast and reliable data access from memory cards.

Applications

  • Desktop PCs
  • Laptop computers
  • Embedded systems
  • Industrial PCs
  • Point-of-Sale (POS) systems

Features

  • PCI Express (PCIe) interface for high-speed data transfer.
  • Supports multiple memory card formats including SD, MMC, MS, and xD-Picture Card.
  • Integrated DMA controller for efficient data transfer.
  • Low power consumption.
  • Advanced power management features.
  • Compliance with PCI Express specifications.
  • Supports Secure Digital (SD) host controller standard

Benefits

  • High-speed data transfer enhances system performance.
  • Wide compatibility with different memory card types reduces design complexity.
  • Low power consumption extends battery life in portable applications.
  • Simplified integration via the PCIe interface.
  • Reliable operation in demanding environments.
  • Improved user experience through faster and more efficient data access.

Additional Details

The R5C552 typically operates at 3.3V. It incorporates built-in protection against electrostatic discharge (ESD) and overcurrent. The controller's firmware is often customizable. The operating temperature range is generally between 0°C and 70°C. It supports both 3.3V and 1.8V signaling for memory cards. Packaging usually involves a QFN (Quad Flat No-Leads) or similar surface-mount package for easy integration. It allows simultaneous operation of multiple card slots.

This device offers a seamless integration experience with various SD card types. It supports high-speed data transfer for fast read and write operations.

You May Also Be Interested in

Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $2.3539
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess