EN
  • EN
  • DE

TNET7103A

Part No TNET7103A
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015516-TNET7103A
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TNET7103A CAD Model

Description

The TNET7103A from Texas Instruments is a highly integrated network interface device designed to deliver exceptional performance and reliability for a wide range of networking applications. This advanced component is engineered to facilitate the efficient handling of high-speed data streams, making it an ideal choice for both consumer and industrial networking products.

Key Features

  • High-Speed Data Transfer: The TNET7103A is capable of managing rapid data transfer rates, which is crucial for applications requiring fast and seamless data communication.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power consumption, helping to reduce the overall energy footprint of the systems it is integrated into.
  • Robust Security: Security is a top priority in network communications, and the TNET7103A comes with built-in features to ensure data integrity and protection against unauthorized access.
  • Advanced Integration: The device integrates multiple functions typically found in separate components, which reduces the need for additional parts and simplifies the design of networking equipment.
  • Reliability: Texas Instruments is known for its commitment to quality, and the TNET7103A is no exception. It is built to withstand the demands of continuous operation in challenging environments.

Applications

The versatile nature of the TNET7103A makes it suitable for a variety of applications, including:

  • Enterprise networking equipment such as routers, switches, and network interface cards.
  • Consumer electronics that require network connectivity, like smart TVs and gaming consoles.
  • Industrial communication systems that demand high reliability and data throughput.
  • Telecommunications infrastructure where uptime and performance are critical.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments. This will ensure accurate and up-to-date information regarding the TNET7103A's electrical characteristics, pin configurations, and package details.

In summary, the TNET7103A from Texas Instruments represents a cutting-edge solution for high-speed network interface requirements, combining speed, efficiency, and security in a single, reliable package.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Hewlett Packard
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess