EN
  • EN
  • DE

R5531V002-E2-FA

Part No R5531V002-E2-FA
Manufacturer Ricoh
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289231-R5531V002-E2-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5531V002-E2-FA CAD Model

Description

The R5531V002-E2-FA is a voltage detector IC manufactured by Ricoh. It is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a specified threshold. This is crucial for preventing malfunctions and ensuring the reliable operation of microcontrollers and other sensitive electronic components. The 'E2' and 'FA' suffixes likely indicate specific packaging or electrical characteristics of the device.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or undervoltage conditions.
  • Battery Monitoring: Monitors battery voltage in portable devices to prevent deep discharge and data corruption.
  • Power Management Systems: Ensures stable voltage levels in power management systems by monitoring various voltage rails.
  • Consumer Electronics: Used in various consumer electronic devices for voltage monitoring and reset functionality.
  • Industrial Control Systems: Ensures stable operation of industrial control systems by monitoring critical voltage levels.

Features:

  • High-Precision Detection Voltage: Accurately detects voltage levels with minimal variation.
  • Low Current Consumption: Minimizes power usage, extending battery life in portable applications.
  • Built-In Hysteresis: Prevents oscillation and ensures stable output during voltage transitions.
  • Small Package Size: Available in compact packages for space-constrained designs.
  • Enhanced Noise Immunity: Resistant to noise and interference, ensuring reliable operation.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions by providing a reset signal during undervoltage conditions.
  • Extended Battery Life: Low power consumption allows for longer operational time in battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying PCB layout.
  • Stable Operation: Hysteresis prevents false triggering and ensures reliable performance.
  • Robust Performance: Enhanced noise immunity ensures stable operation in noisy environments.

The R5531V002-E2-FA is designed for applications where stable and reliable voltage monitoring is essential. It features a low quiescent current, making it suitable for battery-powered devices. The integrated hysteresis prevents unwanted switching when the input voltage is near the detection threshold, ensuring a clean and stable reset signal. The small package size allows for easy integration into densely populated circuit boards. This voltage detector monitors the supply voltage and triggers a reset signal when the voltage drops below the specified threshold, protecting microcontrollers and other sensitive components from operating under insufficient power conditions. The detector’s robust design ensures reliable operation even in noisy environments, contributing to the overall stability and longevity of the electronic device.

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to €105.8165
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to €6.6563

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.8929 €56.7871
70+ €1.5532 €108.7267
110+ €1.5048 €165.5230
150+ €1.4561 €218.4131
190+ €1.4076 €267.4445
255+ €1.2620 €321.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,850 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess