EN
  • EN
  • DE

OS8382WAL4DGI

Part No OS8382WAL4DGI
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Opteron 8382
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952627-OS8382WAL4DGI
Series *
Ultra Librarian 3D Model Ultra Librarian OS8382WAL4DGI CAD Model

Description

The AMD Opteron OS8382WAL4DGI is a server processor belonging to the Opteron 8000 series. These processors are designed for multi-socket server configurations, offering high performance and scalability for enterprise environments. The OS8382WAL4DGI is suitable for applications requiring significant processing power and memory bandwidth, such as virtualization, database management, and high-performance computing.

Applications:

  • Virtualization Servers: Supports the demands of virtualization environments, allowing for the efficient execution of multiple virtual machines.
  • Database Servers: Capable of handling large database workloads, providing the necessary processing power and memory bandwidth.
  • High-Performance Computing (HPC): Used in compute clusters for scientific simulations, data analysis, and research.
  • Enterprise Resource Planning (ERP): Provides the performance required for managing complex ERP systems.
  • Data Warehousing: Well-suited for data warehousing applications, enabling fast data retrieval and analysis.

Features:

  • Quad-Core Architecture: Features four processing cores for parallel task execution.
  • Socket F (1207): Designed for motherboards using the Socket F (1207) interface.
  • Integrated Memory Controller: Includes an integrated memory controller to reduce memory latency and improve bandwidth.
  • HyperTransport Technology: Incorporates HyperTransport links for high-speed communication between processors and other system components.
  • AMD Virtualization (AMD-V) Technology: Supports hardware-assisted virtualization for improved virtual machine performance.
  • Power Management Features: Implements power management technologies to optimize energy consumption.

Benefits:

  • High Performance: Delivers significant processing power for demanding applications.
  • Scalability: Supports multi-socket configurations, allowing for increased processing capacity as needed.
  • Improved Memory Performance: The integrated memory controller enhances memory access speeds, boosting overall system performance.
  • Enhanced Virtualization Capabilities: AMD-V technology improves the performance and efficiency of virtual machines.
  • Reduced Latency: HyperTransport technology minimizes latency between processors, leading to faster communication and improved application responsiveness.

The OS8382WAL4DGI operates at a specific clock speed and TDP, contributing to its performance and power characteristics. The processor's architecture is designed to efficiently handle server workloads, ensuring stability and reliability. Detailed specifications are available in the official AMD documentation. Its features make it suitable for organizations seeking to deploy high-performance and scalable server solutions.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess