The R5486K504CM-TR is a voltage detector IC manufactured by Ricoh. Voltage detectors, also known as voltage supervisors or reset ICs, monitor the input voltage of a system and generate a reset signal when the voltage falls below a certain threshold. This ensures that the system starts up correctly and prevents malfunction due to undervoltage conditions.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- System power management
- Embedded systems
Features
- Voltage detector IC
- Adjustable or fixed detection voltage
- Low current consumption
- Small surface-mount package
- Built-in hysteresis
Benefits
- Ensures reliable system startup and prevents malfunction
- Reduces power consumption in battery-powered applications
- Enables compact and space-saving designs
- Prevents oscillations during voltage transitions
- Offers stable and accurate voltage detection
Technical Specifications
The R5486K504CM-TR features a detection voltage of 5.0V. It also likely incorporates an adjustable delay circuit (check the datasheet for specifics). The supply current is very low, typically in the microampere range. The package is a small surface-mount type, such as SOT-23 or similar, which facilitates automated assembly. Hysteresis is often included to prevent oscillations near the threshold voltage. The operating temperature range typically spans from -40°C to +85°C. The output type is often open-drain or CMOS.