EN
  • EN
  • DE

R5460N206AA-TR-FE

Part No R5460N206AA-TR-FE
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985040-R5460N206AA-TR-FE
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5460N206AA-TR-FE CAD Model

Description

The R5460N206AA-TR-FE is a protection IC manufactured by Ricoh. This IC is designed to protect lithium-ion (Li-ion) batteries from overcharge, over-discharge, and overcurrent conditions, ensuring safe and reliable operation of battery-powered devices. The 'TR' suffix indicates that it is supplied in tape and reel for automated assembly.

Applications:

  • Smartphones
  • Tablets
  • Laptops
  • Power banks
  • Portable electronic devices
  • Wearable devices

Features:

  • Overcharge Protection: Prevents damage to the battery from excessive charging voltage.
  • Over-Discharge Protection: Protects the battery from deep discharge, which can reduce its lifespan.
  • Overcurrent Protection: Limits the discharge current to prevent overheating and damage.
  • Short Circuit Protection: Immediately shuts down the battery in the event of a short circuit.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.

Benefits:

  • Enhanced Battery Safety: Protects the battery from damage and prolongs its lifespan.
  • Improved Device Reliability: Ensures stable and reliable operation of battery-powered devices.
  • Reduced Risk of Fire or Explosion: Prevents hazardous conditions associated with battery malfunctions.
  • Extended Battery Life: Optimizes battery usage and prevents premature degradation.
  • Simplified Battery Management: Simplifies the design of battery management systems.

Additional Details:

The R5460N206AA-TR-FE is a crucial component in battery management systems (BMS) for Li-ion batteries. It monitors the battery's voltage and current, and takes appropriate action to prevent overcharge, over-discharge, and overcurrent conditions. The low quiescent current ensures that the IC consumes minimal power when the device is in standby mode, helping to extend battery life. The tape and reel packaging facilitates automated assembly, reducing manufacturing costs. The specific protection thresholds and operating characteristics of the IC should be carefully considered to ensure compatibility with the battery being used.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Harris Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess