The R3132Q27EC-TR-FA is a voltage detector IC produced by Ricoh. It is designed to monitor voltage levels in electronic circuits and provide a reset signal to a microcontroller or other digital device when the voltage falls below a specified threshold. This ensures proper operation and prevents malfunctions in the system. The device is packaged for automated assembly and is suitable for a wide range of applications.
Applications:
- Microcontroller reset circuits
- Power management systems
- Battery-powered devices
- Industrial control equipment
- Automotive electronics
Features:
- High-accuracy voltage detection
- Low supply current consumption
- Small package size
- Built-in hysteresis
- Open drain output
Benefits:
- Improved system reliability
- Extended battery life in portable devices
- Simplified circuit design
- Stable operation in noisy environments
- Flexible interface with other components
Additional Details:
The R3132Q27EC-TR-FA voltage detector IC features a detection voltage of 2.7V. It is designed to operate with low supply current, making it ideal for battery-powered applications. The hysteresis feature prevents oscillation and ensures stable operation even with voltage fluctuations. The open drain output provides flexibility in interfacing with various microcontrollers and digital circuits. The device is available in a small package size, suitable for space-constrained applications. It also meets RoHS compliance standards.