EN
  • EN
  • DE

R3111Q421A-TR

Part No R3111Q421A-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288446-R3111Q421A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q421A-TR CAD Model

Description

The R3111Q421A-TR is a voltage detector IC manufactured by Ricoh. It is designed to monitor the supply voltage of electronic devices and generate a reset signal when the voltage drops below a predefined threshold. This ensures that the system operates reliably and prevents malfunctions due to undervoltage conditions.

Applications:

  • Microprocessor Reset Circuits: Provides a reliable reset signal for microprocessors during power-up or brown-out conditions.
  • Battery Monitoring: Monitors battery voltage to prevent deep discharge and protect battery life in portable devices.
  • Power Management Systems: Supervises voltage levels in power supplies and voltage regulators to ensure stable operation.
  • Industrial Control Systems: Protects sensitive electronic equipment from damage caused by voltage fluctuations.
  • Automotive Electronics: Used in various automotive applications for voltage monitoring and system protection.

Features:

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring with a narrow tolerance.
  • Built-in Delay Circuit: Prevents false resets due to transient voltage drops or noise.
  • Low Supply Current: Minimizes power consumption, making it ideal for battery-powered applications.
  • Small Package: Available in compact packages for space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable operation in a wide range of environmental conditions.
  • Open Drain Output: Provides flexible output configuration for interfacing with various logic levels.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption due to undervoltage conditions.
  • Extended Battery Life: Low supply current minimizes power consumption, extending the operational time of battery-powered devices.
  • Simplified Circuit Design: Built-in delay circuit reduces the need for external components, simplifying the design process.
  • Space Saving: Small package allows for integration into compact electronic devices.
  • Enhanced System Protection: Safeguards sensitive components from damage caused by voltage fluctuations.

Additional Details:

The R3111Q421A-TR has a detection voltage of 4.2V. The built-in delay circuit adds a delay time after the voltage recovers above the threshold, preventing premature resets. It has a very low supply current, making it suitable for battery-powered applications. It is typically available in a small SOT-23 package. This device operates over a wide temperature range, generally from -40°C to +85°C. The output is an N-channel open drain output, requiring an external pull-up resistor. The precise value of the pull-up resistor depends on the specific application and the desired output voltage level.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess