EN
  • EN
  • DE

R3111Q401A-TR

Part No R3111Q401A-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288440-R3111Q401A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q401A-TR CAD Model

Description

The R3111Q401A-TR is a voltage detector IC manufactured by Ricoh. It is a highly precise and low-power voltage monitoring solution designed to protect electronic circuits from undervoltage conditions. This component monitors the input voltage and generates a reset signal when the voltage falls below a specified threshold.

Applications:

  • Microprocessor Reset Circuits: Ensures reliable microprocessor operation by providing a reset signal during power-up or brown-out conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Power Management Systems: Provides voltage monitoring for critical components in power supplies and voltage regulators.
  • Industrial Control Systems: Protects sensitive electronic equipment from damage caused by voltage fluctuations.
  • Automotive Electronics: Used in various automotive applications for voltage monitoring and system protection.

Features:

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring with a narrow tolerance.
  • Built-in Delay Circuit: Prevents false resets due to transient voltage drops or noise.
  • Low Supply Current: Minimizes power consumption, making it ideal for battery-powered applications.
  • Small Package: Available in compact packages for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably in a wide range of temperatures.
  • Open Drain Output: Offers flexible connection to various logic levels and external circuitry.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Low supply current reduces power consumption in battery-powered devices.
  • Simplified Circuit Design: Built-in delay circuit eliminates the need for external components.
  • Space Saving: Small package allows for integration into compact electronic devices.
  • Enhanced System Protection: Safeguards sensitive components from damage due to voltage fluctuations.

Additional Details:

The R3111Q401A-TR features a detection voltage of 4.0V. The built-in delay circuit offers a defined delay time (typically a few milliseconds) after the voltage rises above the threshold. The device consumes very little current, usually in the microampere range, making it suitable for low-power applications. It is typically available in a small SOT-23 package. It operates reliably over a wide temperature range, generally from -40°C to +85°C. The output is an N-channel open drain configuration, which requires an external pull-up resistor to establish a defined output voltage level when the voltage is above the detection threshold. This allows for flexibility in interfacing with different logic levels.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess