EN
  • EN
  • DE

R3111Q321A-TR

Part No R3111Q321A-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288423-R3111Q321A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q321A-TR CAD Model

Description

The R3111Q321A-TR is a voltage regulator IC manufactured by Ricoh. It belongs to the R3111 series, which is known for providing stable and accurate voltage regulation in various electronic devices. The "-TR" suffix usually indicates tape and reel packaging.

Applications

  • Portable Electronic Devices: Powering smartphones, tablets, MP3 players, and other handheld devices.
  • Wearable Technology: Voltage regulation for smartwatches, fitness trackers, and similar devices.
  • IoT (Internet of Things) Devices: Providing power to sensors, microcontrollers, and communication modules in IoT applications.
  • Wireless Communication Modules: Voltage regulation for Bluetooth modules, Wi-Fi transceivers, and other wireless components.
  • Battery-Powered Systems: Efficient voltage regulation in devices reliant on battery power.
  • Embedded Systems: Supplying stable power to microprocessors and integrated circuits in embedded systems.

Features

  • Fixed Output Voltage: 3.2V (as indicated by the '32' in the part number).
  • High Output Voltage Accuracy: Precise output voltage regulation, typically within ±1.0% tolerance.
  • Low Quiescent Current: Minimal current consumption in standby mode, extending battery life.
  • Wide Input Voltage Range: Typically operates with input voltages ranging from 1.7V to 5.5V (refer to the datasheet).
  • Overcurrent Protection (OCP): Protects the IC and the load from damage caused by excessive current.
  • Short-Circuit Protection (SCP): Shuts down the output if a short circuit is detected, preventing damage.
  • Thermal Shutdown Protection (TSD): Disables the output when the junction temperature exceeds a safe limit, preventing overheating.
  • Small Package: Available in compact packages such as SOT-23-5 or DFN, suitable for space-constrained applications.
  • Ceramic Capacitor Compatible: Designed to operate stably with ceramic output capacitors.

Benefits

  • Stable and Reliable Voltage: Ensures consistent and dependable operation of electronic circuits.
  • Extended Battery Life: Low quiescent current minimizes power consumption, maximizing battery runtime.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection enhance system reliability.
  • Compact Design: Small package size enables integration into small and densely packed PCBs.
  • Simplified Design: Integrated protection features reduce the need for external components.

The R3111Q321A-TR voltage regulator is designed using advanced circuit techniques to achieve low dropout voltage and high efficiency. The built-in protection mechanisms safeguard the IC and connected components from potential harm due to overcurrent, short circuits, or overheating. The IC is typically supplied in tape and reel packaging for automated assembly.

For comprehensive technical details, including electrical characteristics, application guidelines, and package dimensions, refer to the official datasheet provided by Ricoh. Ensure proper component selection and operating conditions are maintained for optimal performance and long-term reliability.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
MaxLinear Inc
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7101 $61.2313
30+ $3.8646 $115.9380
47+ $3.7434 $175.9398
64+ $3.6232 $231.8848
83+ $3.5020 $290.6660
111+ $3.1404 $348.5844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess