EN
  • EN
  • DE

R3111H331C-T1

Part No R3111H331C-T1
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288259-R3111H331C-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111H331C-T1 CAD Model

Description

The Ricoh R3111H331C-T1 is a voltage detector IC designed for various electronic applications requiring precise voltage monitoring. It is part of Ricoh's R3111 series, which is known for its low power consumption and high accuracy, making it suitable for battery-powered devices and systems requiring reliable voltage detection. The “-T1” suffix typically indicates a specific tape and reel packaging configuration for automated assembly processes.

Applications

  • Microcontroller Reset Circuits: Ensures that microcontrollers start up correctly by providing a reset signal during power-up or brownout conditions.
  • Battery Voltage Monitoring: Protects batteries from over-discharge by monitoring the voltage level and triggering a shutdown or warning signal when it falls below a safe threshold.
  • Power Management Systems: Provides accurate voltage detection for efficient power distribution and control in various electronic systems.
  • Portable Electronic Devices: Used in smartphones, tablets, wearables, and other portable devices to monitor battery voltage and ensure stable operation.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to prevent malfunctions and ensure safe operation.

Features

  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • High-Accuracy Detection Voltage: Offers precise voltage monitoring for reliable system performance.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring stable operation.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Specific Packaging (-T1): Indicates a particular tape or reel packaging configuration for automated assembly.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to voltage fluctuations.
  • Extended Battery Life: Low power consumption maximizes the usable life of battery-powered devices.
  • Simplified Design: Integrated features reduce the need for external components and complex circuitry.
  • Cost-Effective Solution: Provides reliable voltage detection at a competitive price point.
  • Enhanced System Protection: Protects sensitive components from damage due to over- or under-voltage conditions.

Additional Details

The R3111H331C-T1 is designed with a detection voltage of 3.3V. It typically comes in a SOT-23-5 package. The IC is CMOS-based, offering low power consumption. Its operating temperature usually ranges from -40°C to +85°C. It includes built-in hysteresis to prevent unwanted switching behavior. The “-T1” packaging configuration is specifically designed for automated pick-and-place assembly.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess