EN
  • EN
  • DE

R1515H033B-T1-FB

Part No R1515H033B-T1-FB
Manufacturer Ricoh
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834771-R1515H033B-T1-FB
Ultra Librarian 3D Model Ultra Librarian R1515H033B-T1-FB CAD Model

Description

The Ricoh R1515H033B-T1-FB is a high-performance voltage regulator designed for a wide range of portable and battery-powered applications. As part of Ricoh's power management IC offerings, it provides stable and efficient power conversion.

Applications:

  • Mobile Phones: Provides regulated voltage for various components within the phone.
  • Smartphones: Manages power efficiently to extend battery life.
  • Tablets: Regulates voltage for the processor, display, and memory.
  • Portable Audio Players: Ensures stable power for high-quality audio playback.
  • Wearable Devices: Powers smartwatches and fitness trackers with efficient power management.

Features:

  • Low Dropout Voltage: Maintains stable output even with a small difference between input and output voltages.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection: Protects the device and the load from excessive current flow.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Small Package: Compact design allows for use in space-constrained applications.

Benefits:

  • Enhanced Device Performance: Stable voltage regulation improves the overall performance and reliability of electronic devices.
  • Extended Battery Life: Efficient power management extends the operational life of battery-powered devices.
  • Increased System Reliability: Protection features prevent damage from electrical faults, ensuring long-term reliability.
  • Compact Integration: Small package size allows for easy integration into miniaturized electronic products.
  • Simplified Design: Requires few external components, simplifying the design process.

Additional Details:

The R1515H033B-T1-FB is characterized by its low quiescent current, which enhances its efficiency. It delivers a stable 3.3V output. The device is available in compact packages optimized for surface mount technology. The datasheet contains specific operating temperature ranges and electrical characteristics to ensure proper application and integration.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess